Visual Sound, Inc. Mounting Channel, 1pr, 47.75in L SS48

Description
Lowell Manufacturing Company SS48: 47.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.
Description
Lowell Manufacturing Company SS48: 47.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Suppliers

Company
Product
Description
Supplier Links
Mounting Channel, 1pr, 47.75in L - SS48 - Visual Sound, Inc.
Broomall, PA, USA
Mounting Channel, 1pr, 47.75in L
SS48
Mounting Channel, 1pr, 47.75in L SS48
Lowell Manufacturing Company SS48: 47.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Lowell Manufacturing Company

SS48: 47.75"L galvanized steel mounting channel supports 12"speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SS48
Product Name Mounting Channel, 1pr, 47.75in L
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
NE Full range, 3
Specs
Nominal Power 20 watts
Sensitivity 86.1 dB
Resonance Frequency 103 Hz
View Details