Visual Sound, Inc. Mounting Channel, 1pr, 30in L SS30

Description
Lowell Manufacturing Company SS30: 30"L galvanized steel mounting channel supports 12" speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.
Description
Lowell Manufacturing Company SS30: 30"L galvanized steel mounting channel supports 12" speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Suppliers

Company
Product
Description
Supplier Links
Mounting Channel, 1pr, 30in L - SS30 - Visual Sound, Inc.
Broomall, PA, USA
Mounting Channel, 1pr, 30in L
SS30
Mounting Channel, 1pr, 30in L SS30
Lowell Manufacturing Company SS30: 30"L galvanized steel mounting channel supports 12" speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Lowell Manufacturing Company

SS30: 30"L galvanized steel mounting channel supports 12" speaker with backbox XCP1210, CP1210, or DX-series. Sold in pairs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SS30
Product Name Mounting Channel, 1pr, 30in L
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 553 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 12W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details