Shure Incorporated
The SRH750DJ Headphones from Shure deliver world-class audio performance, comfort, and durability to professional DJ's. High impedance and maximized power handling optimize the headphones for use on high-output DJ mixers. Comfortable, padded ear cups swivel 90 degrees and allow easy placement on one ear when mixing. Replaceable cable and included set of replacement ear pads ensure a long-lasting lifetime of use. Also includes a carrying bag and a threaded 1/4" (6.3)mm gold-plated adapter.
High impedance and maximized power handling for DJ mixers
Enhanced frequency response tuned to deliver high-output bass with extended highs
Closed-back, circumaural design rests comfortably over the ears and reduces background noise
Adjustable, collapsible headband with 90-degree swivel ear cups for comfort and easy one-ear placement
Legendary Shure quality to withstand the rigors of everyday use
Bayonet Clip securely locks cable into ear cup
Replaceable ear cup pads ensure long product life
3m (10ft) coiled detachable cable provides plenty of length and easy storage
Carrying bag protects headphones when on the go or not in use
Shure Incorporated
The SRH750DJ Headphones from Shure deliver world-class audio performance, comfort, and durability to professional DJ's. High impedance and maximized power handling optimize the headphones for use on high-output DJ mixers. Comfortable, padded ear cups swivel 90 degrees and allow easy placement on one ear when mixing. Replaceable cable and included set of replacement ear pads ensure a long-lasting lifetime of use. Also includes a carrying bag and a threaded 1/4" (6.3)mm gold-plated adapter.
- High impedance and maximized power handling for DJ mixers
- Enhanced frequency response tuned to deliver high-output bass with extended highs
- Closed-back, circumaural design rests comfortably over the ears and reduces background noise
- Adjustable, collapsible headband with 90-degree swivel ear cups for comfort and easy one-ear placement
- Legendary Shure quality to withstand the rigors of everyday use
- Bayonet Clip securely locks cable into ear cup
- Replaceable ear cup pads ensure long product life
- 3m (10ft) coiled detachable cable provides plenty of length and easy storage
- Carrying bag protects headphones when on the go or not in use