Visual Sound, Inc. Dual 15" Two-way Active Loudspeaker SR1522z

Description
Mackie Designs, Inc. If your taste tends to more bass-heavy types of entertainment, say DJ-ing, Electronic, or Dub for instance, you will most assuredly appreciate the extra power and low-end of the SR1522z. We kicked in an extra 15" woofer and an additional 100 watts to the low end for a bass boom that is just bananas! Bi-Amplified, with 400W RMS low-frequency and 100W RMS high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug Dual 381mm (15") LF woofers with high temperature voice-coils Wide-dispersion, ultra-low distortion, high frequency horn design 133 dB SPL @ 1kHz / 1 meter Frequency Response: 43Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability
Description
Mackie Designs, Inc. If your taste tends to more bass-heavy types of entertainment, say DJ-ing, Electronic, or Dub for instance, you will most assuredly appreciate the extra power and low-end of the SR1522z. We kicked in an extra 15" woofer and an additional 100 watts to the low end for a bass boom that is just bananas! Bi-Amplified, with 400W RMS low-frequency and 100W RMS high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug Dual 381mm (15") LF woofers with high temperature voice-coils Wide-dispersion, ultra-low distortion, high frequency horn design 133 dB SPL @ 1kHz / 1 meter Frequency Response: 43Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability

Suppliers

Company
Product
Description
Supplier Links
Dual 15
Broomall, PA, USA
Dual 15" Two-way Active Loudspeaker
SR1522z
Dual 15" Two-way Active Loudspeaker SR1522z
Mackie Designs, Inc. If your taste tends to more bass-heavy types of entertainment, say DJ-ing, Electronic, or Dub for instance, you will most assuredly appreciate the extra power and low-end of the SR1522z. We kicked in an extra 15" woofer and an additional 100 watts to the low end for a bass boom that is just bananas! Bi-Amplified, with 400W RMS low-frequency and 100W RMS high-frequency amplifiers Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug Dual 381mm (15") LF woofers with high temperature voice-coils Wide-dispersion, ultra-low distortion, high frequency horn design 133 dB SPL @ 1kHz / 1 meter Frequency Response: 43Hz to 20kHz Complete electronic and component protection circuitry Weight balanced with carrying handles for easy portability

Mackie Designs, Inc.

If your taste tends to more bass-heavy types of entertainment, say DJ-ing, Electronic, or Dub for instance, you will most assuredly appreciate the extra power and low-end of the SR1522z. We kicked in an extra 15" woofer and an additional 100 watts to the low end for a bass boom that is just bananas!

  • Bi-Amplified, with 400W RMS low-frequency and 100W RMS high-frequency amplifiers
  • Built-in Active circuitry provides precision crossover, electronic time correction, phase alignment and equalization
  • 44mm (1.75") titanium dome compression driver with optimized symmetric phase plug
  • Dual 381mm (15") LF woofers with high temperature voice-coils
  • Wide-dispersion, ultra-low distortion, high frequency horn design
  • 133 dB SPL @ 1kHz / 1 meter
  • Frequency Response: 43Hz to 20kHz
  • Complete electronic and component protection circuitry
  • Weight balanced with carrying handles for easy portability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SR1522z
Product Name Dual 15" Two-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details