Visual Sound, Inc. SR 4500 SR 4500

Description
AKG Acoustics, U.S. True-diversity, wideband UHF wireless receiver The SR 4500 true diversity receiver provides the highest level of audio performance, maximum ease of use and the widest range of functions in its class. Its accurate battery life readout is a feature previously unavailable, and is a valuable advantage in live sound applications. A complete line of accessories makes the SR 4500 your first choice for every application. The receiver's pilot tone decoder also allows the detection and display of other important information including the operation of the transmitter MUTE switch. Auto Setup and Environment Scan functions automatically analyze the local RF environment, find usable frequency groups, and sets frequencies. The optional HUB 4000 Q integrates the SR 4500 into a HiQnet™ system. With the PC control software System Architect™ setting up and monitoring highly complex systems is incredibly easy. A logic output allows remote control of external devices, such as an automatic microphone mixers. BR> Naturally, the SR 4500 operates in an extremely wide UHF band (30 MHz) and each frequency preset provides up to 20 intermodulation-free channels*. The maximum number of selectable frequencies is 1200. Using several frequency bands allows you to operate 60 channels or more simultaneously. A large, backlit color display and a jog wheel make the SR 4500 easy to use and a programmable LED ring indicates important system parameters at a glance. Housed in a half-rack, all-metal case, the SR 4500 is the most compact, reliable, and powerful UHF receiver in its price bracket. The SR 4500 is fully compatible to its predecessor SR 4000. It offers two new frequency bands in the range of 500 to 530 and 570 to 600 MHz, which give you even more flexibility in multi-channel applications. The SR 4500 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the SR 4500 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup. * The actual number of channels that can be used simultaneously depends on local frequency plans. 35-20,000 Hz frequency response and 120 dB dynamic range deliver true hard-wired sound quality Can be computer-monitored and controlled with optional HUB 4000Q and HiQNet System Architect software Large, highly-legible display makes it easy to see all performance parameters at a glance. Displays remaining battery life in hours. LED status ring provides warning whenever fault conditions occur Separate logic output for controlling external devices Balanced XLR-type output with 3 switchable output levels. Unbalanced 1/4-inch line-level output Available in three 30-MHz bands that permit use of 60 or more simultaneous channels Sophisticated frequency-management software built in that calculates intermod-free channels quickly and accurately A large array of system expansion accessories including active and passive antennas, central power supply, multi-coupler and other accessories are available for system customization for any application
Description
AKG Acoustics, U.S. True-diversity, wideband UHF wireless receiver The SR 4500 true diversity receiver provides the highest level of audio performance, maximum ease of use and the widest range of functions in its class. Its accurate battery life readout is a feature previously unavailable, and is a valuable advantage in live sound applications. A complete line of accessories makes the SR 4500 your first choice for every application. The receiver's pilot tone decoder also allows the detection and display of other important information including the operation of the transmitter MUTE switch. Auto Setup and Environment Scan functions automatically analyze the local RF environment, find usable frequency groups, and sets frequencies. The optional HUB 4000 Q integrates the SR 4500 into a HiQnet™ system. With the PC control software System Architect™ setting up and monitoring highly complex systems is incredibly easy. A logic output allows remote control of external devices, such as an automatic microphone mixers. BR> Naturally, the SR 4500 operates in an extremely wide UHF band (30 MHz) and each frequency preset provides up to 20 intermodulation-free channels*. The maximum number of selectable frequencies is 1200. Using several frequency bands allows you to operate 60 channels or more simultaneously. A large, backlit color display and a jog wheel make the SR 4500 easy to use and a programmable LED ring indicates important system parameters at a glance. Housed in a half-rack, all-metal case, the SR 4500 is the most compact, reliable, and powerful UHF receiver in its price bracket. The SR 4500 is fully compatible to its predecessor SR 4000. It offers two new frequency bands in the range of 500 to 530 and 570 to 600 MHz, which give you even more flexibility in multi-channel applications. The SR 4500 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the SR 4500 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup. * The actual number of channels that can be used simultaneously depends on local frequency plans. 35-20,000 Hz frequency response and 120 dB dynamic range deliver true hard-wired sound quality Can be computer-monitored and controlled with optional HUB 4000Q and HiQNet System Architect software Large, highly-legible display makes it easy to see all performance parameters at a glance. Displays remaining battery life in hours. LED status ring provides warning whenever fault conditions occur Separate logic output for controlling external devices Balanced XLR-type output with 3 switchable output levels. Unbalanced 1/4-inch line-level output Available in three 30-MHz bands that permit use of 60 or more simultaneous channels Sophisticated frequency-management software built in that calculates intermod-free channels quickly and accurately A large array of system expansion accessories including active and passive antennas, central power supply, multi-coupler and other accessories are available for system customization for any application

Suppliers

Company
Product
Description
Supplier Links
SR 4500 - SR 4500 - Visual Sound, Inc.
Broomall, PA, USA
SR 4500
SR 4500
SR 4500 SR 4500
AKG Acoustics, U.S. True-diversity, wideband UHF wireless receiver The SR 4500 true diversity receiver provides the highest level of audio performance, maximum ease of use and the widest range of functions in its class. Its accurate battery life readout is a feature previously unavailable, and is a valuable advantage in live sound applications. A complete line of accessories makes the SR 4500 your first choice for every application. The receiver's pilot tone decoder also allows the detection and display of other important information including the operation of the transmitter MUTE switch. Auto Setup and Environment Scan functions automatically analyze the local RF environment, find usable frequency groups, and sets frequencies. The optional HUB 4000 Q integrates the SR 4500 into a HiQnet™ system. With the PC control software System Architect™ setting up and monitoring highly complex systems is incredibly easy. A logic output allows remote control of external devices, such as an automatic microphone mixers. BR> Naturally, the SR 4500 operates in an extremely wide UHF band (30 MHz) and each frequency preset provides up to 20 intermodulation-free channels*. The maximum number of selectable frequencies is 1200. Using several frequency bands allows you to operate 60 channels or more simultaneously. A large, backlit color display and a jog wheel make the SR 4500 easy to use and a programmable LED ring indicates important system parameters at a glance. Housed in a half-rack, all-metal case, the SR 4500 is the most compact, reliable, and powerful UHF receiver in its price bracket. The SR 4500 is fully compatible to its predecessor SR 4000. It offers two new frequency bands in the range of 500 to 530 and 570 to 600 MHz, which give you even more flexibility in multi-channel applications. The SR 4500 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the SR 4500 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup. * The actual number of channels that can be used simultaneously depends on local frequency plans. 35-20,000 Hz frequency response and 120 dB dynamic range deliver true hard-wired sound quality Can be computer-monitored and controlled with optional HUB 4000Q and HiQNet System Architect software Large, highly-legible display makes it easy to see all performance parameters at a glance. Displays remaining battery life in hours. LED status ring provides warning whenever fault conditions occur Separate logic output for controlling external devices Balanced XLR-type output with 3 switchable output levels. Unbalanced 1/4-inch line-level output Available in three 30-MHz bands that permit use of 60 or more simultaneous channels Sophisticated frequency-management software built in that calculates intermod-free channels quickly and accurately A large array of system expansion accessories including active and passive antennas, central power supply, multi-coupler and other accessories are available for system customization for any application

AKG Acoustics, U.S.

True-diversity, wideband UHF wireless receiver

The SR 4500 true diversity receiver provides the highest level of audio performance, maximum ease of use and the widest range of functions in its class. Its accurate battery life readout is a feature previously unavailable, and is a valuable advantage in live sound applications. A complete line of accessories makes the SR 4500 your first choice for every application. The receiver's pilot tone decoder also allows the detection and display of other important information including the operation of the transmitter MUTE switch.
Auto Setup and Environment Scan functions automatically analyze the local RF environment, find usable frequency groups, and sets frequencies. The optional HUB 4000 Q integrates the SR 4500 into a HiQnet™ system. With the PC control software System Architect™ setting up and monitoring highly complex systems is incredibly easy. A logic output allows remote control of external devices, such as an automatic microphone mixers. BR>
Naturally, the SR 4500 operates in an extremely wide UHF band (30 MHz) and each frequency preset provides up to 20 intermodulation-free channels*. The maximum number of selectable frequencies is 1200. Using several frequency bands allows you to operate 60 channels or more simultaneously. A large, backlit color display and a jog wheel make the SR 4500 easy to use and a programmable LED ring indicates important system parameters at a glance.
Housed in a half-rack, all-metal case, the SR 4500 is the most compact, reliable, and powerful UHF receiver in its price bracket.
The SR 4500 is fully compatible to its predecessor SR 4000. It offers two new frequency bands in the range of 500 to 530 and 570 to 600 MHz, which give you even more flexibility in multi-channel applications.
The SR 4500 can be integrated into a HiQnet™ system with the optional HUB 4000 Q. With the PC control software System Architect™ the SR 4500 can be remote controlled and monitored from a PC. The setup and configuration of the frequency management of the entire wireless system is incredibly easy within System Architect™ with tools like RF Monitor, Device Manager, Environment Scan and Auto Setup.
* The actual number of channels that can be used simultaneously depends on local frequency plans.

  • 35-20,000 Hz frequency response and 120 dB dynamic range deliver true hard-wired sound quality
  • Can be computer-monitored and controlled with optional HUB 4000Q and HiQNet System Architect software
  • Large, highly-legible display makes it easy to see all performance parameters at a glance. Displays remaining battery life in hours.
  • LED status ring provides warning whenever fault conditions occur
  • Separate logic output for controlling external devices
  • Balanced XLR-type output with 3 switchable output levels. Unbalanced 1/4-inch line-level output
  • Available in three 30-MHz bands that permit use of 60 or more simultaneous channels
  • Sophisticated frequency-management software built in that calculates intermod-free channels quickly and accurately
  • A large array of system expansion accessories including active and passive antennas, central power supply, multi-coupler and other accessories are available for system customization for any application
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SR 4500
Product Name SR 4500
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers