Visual Sound, Inc. Wireless Microphone System SR 450

Description
AKG Acoustics, U.S. The SR 450 diversity receiver is your best choice for cost-efficient, high-performance multichannel systems. Up to 12 channels* can be used simultaneously within the same subband and even large systems will work smoothly in environments hostile to RF transmission.
Description
AKG Acoustics, U.S. The SR 450 diversity receiver is your best choice for cost-efficient, high-performance multichannel systems. Up to 12 channels* can be used simultaneously within the same subband and even large systems will work smoothly in environments hostile to RF transmission.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - SR 450 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
SR 450
Wireless Microphone System SR 450
AKG Acoustics, U.S. The SR 450 diversity receiver is your best choice for cost-efficient, high-performance multichannel systems. Up to 12 channels* can be used simultaneously within the same subband and even large systems will work smoothly in environments hostile to RF transmission.

AKG Acoustics, U.S.

The SR 450 diversity receiver is your best choice for cost-efficient, high-performance multichannel systems. Up to 12 channels* can be used simultaneously within the same subband and even large systems will work smoothly in environments hostile to RF transmission.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SR 450
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details