Visual Sound, Inc. Wireless Microphone System SR 40 FLEXX

Description
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Diversity: maximum transmission reliability even in difficult environments. The system automatically selects the antenna providing the best signal. *Adjustable squelch *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *All-metal case *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission.
Description
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Diversity: maximum transmission reliability even in difficult environments. The system automatically selects the antenna providing the best signal. *Adjustable squelch *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *All-metal case *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - SR 40 FLEXX - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
SR 40 FLEXX
Wireless Microphone System SR 40 FLEXX
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Diversity: maximum transmission reliability even in difficult environments. The system automatically selects the antenna providing the best signal. *Adjustable squelch *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *All-metal case *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission.

AKG Acoustics, U.S.

Wireless microphone system

*Three selectable UHF frequencies for interference-free reception.
*Diversity: maximum transmission reliability even in difficult environments. The system automatically selects the antenna providing the best signal.
*Adjustable squelch
*Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans).
*All-metal case
*High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SR 40 FLEXX
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details