Visual Sound, Inc. Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White SQLK-8L

Description
Lowell Manufacturing Company SQLK-8L: 9.5" sq. cast aluminum, tamper-resistant grille has a secondary steel barrier screen to protect speaker from damage. Mounts with tamper-resistant 8-32 spanner screws (snake eyes). White. Order optional spanner screwdriver separately. Mounts backbox CB84, CB86-4, CB86-6, P875X-series, or Unihorn® LUH-15T
Description
Lowell Manufacturing Company SQLK-8L: 9.5" sq. cast aluminum, tamper-resistant grille has a secondary steel barrier screen to protect speaker from damage. Mounts with tamper-resistant 8-32 spanner screws (snake eyes). White. Order optional spanner screwdriver separately. Mounts backbox CB84, CB86-4, CB86-6, P875X-series, or Unihorn® LUH-15T

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White - SQLK-8L - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White
SQLK-8L
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White SQLK-8L
Lowell Manufacturing Company SQLK-8L: 9.5" sq. cast aluminum, tamper-resistant grille has a secondary steel barrier screen to protect speaker from damage. Mounts with tamper-resistant 8-32 spanner screws (snake eyes). White. Order optional spanner screwdriver separately. Mounts backbox CB84, CB86-4, CB86-6, P875X-series, or Unihorn® LUH-15T

Lowell Manufacturing Company

SQLK-8L: 9.5" sq. cast aluminum, tamper-resistant grille has a secondary steel barrier screen to protect speaker from damage. Mounts with tamper-resistant 8-32 spanner screws (snake eyes). White. Order optional spanner screwdriver separately. Mounts backbox CB84, CB86-4, CB86-6, P875X-series, or Unihorn® LUH-15T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SQLK-8L
Product Name Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details