Visual Sound, Inc. Switch ModePower Supply SPS2410

Description
Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Switching Technology provides large current capacity in compact package. *Easy and secure wall mount with holster. *Generates little heat. *UL Listed.
Description
Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Switching Technology provides large current capacity in compact package. *Easy and secure wall mount with holster. *Generates little heat. *UL Listed.

Suppliers

Company
Product
Description
Supplier Links
Switch ModePower Supply - SPS2410 - Visual Sound, Inc.
Broomall, PA, USA
Switch ModePower Supply
SPS2410
Switch ModePower Supply SPS2410
Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Switching Technology provides large current capacity in compact package. *Easy and secure wall mount with holster. *Generates little heat. *UL Listed.

Bogen Communications, Inc.

Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems. The SPS versions use switching technology to provide large current capacities in small packages that gate energy directly to the storage caps at the power supply output. This is a highly efficient way to convert voltages, resulting in minimal heat generation. The wall-mounted SPS versions of power supplies (SPS2410, SPS2425, and SPS2454) include special mounting holsters for easy and secure wall mounting. The holsters are fastened to the wall and then the power supply is slipped in. The holster's spring action tab ensures the power supply is secure. A side-mounted PCB provides a means of breaking out the power supply's cable connector into multiple screw terminals. The screw terminals are also pluggable for added ease of installation. *Switching Technology provides large current capacity in compact package. *Easy and secure wall mount with holster. *Generates little heat. *UL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SPS2410
Product Name Switch ModePower Supply
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details
RUGGED UPS FA00353 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details