Visual Sound, Inc. Versatile Power Supply SPS-2001

Description
Telex The SPS-2001 is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It is ideal for applications where it is desirable to use a master station with a panel mic/speaker combination. The SPS-2001 directly accepts any AC input power from 100 to 240VAC, 50/60Hz, and it can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the SPS-2001 can be configured for compatibility with Clear-Com intercom systems. The SPS-2001 can be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied. Channel Status Indicators & Reset Pushbutton Clear-Com Compatible Combine/Isolate Switch Instantaneous Auto-Reset Intercom Channel Connectors Speaker Inputs and Volume Control Telex Audiocom/Clear-Com Selector Switch Universal AC Power Input
Description
Telex The SPS-2001 is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It is ideal for applications where it is desirable to use a master station with a panel mic/speaker combination. The SPS-2001 directly accepts any AC input power from 100 to 240VAC, 50/60Hz, and it can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the SPS-2001 can be configured for compatibility with Clear-Com intercom systems. The SPS-2001 can be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied. Channel Status Indicators & Reset Pushbutton Clear-Com Compatible Combine/Isolate Switch Instantaneous Auto-Reset Intercom Channel Connectors Speaker Inputs and Volume Control Telex Audiocom/Clear-Com Selector Switch Universal AC Power Input

Suppliers

Company
Product
Description
Supplier Links
Versatile Power Supply - SPS-2001 - Visual Sound, Inc.
Broomall, PA, USA
Versatile Power Supply
SPS-2001
Versatile Power Supply SPS-2001
Telex The SPS-2001 is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It is ideal for applications where it is desirable to use a master station with a panel mic/speaker combination. The SPS-2001 directly accepts any AC input power from 100 to 240VAC, 50/60Hz, and it can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the SPS-2001 can be configured for compatibility with Clear-Com intercom systems. The SPS-2001 can be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied. Channel Status Indicators & Reset Pushbutton Clear-Com Compatible Combine/Isolate Switch Instantaneous Auto-Reset Intercom Channel Connectors Speaker Inputs and Volume Control Telex Audiocom/Clear-Com Selector Switch Universal AC Power Input

Telex

The SPS-2001 is a versatile power supply that can be used in a variety of Telex Audiocom intercom system applications. It is ideal for applications where it is desirable to use a master station with a panel mic/speaker combination. The SPS-2001 directly accepts any AC input power from 100 to 240VAC, 50/60Hz, and it can be configured to power two separate intercom channels or one large intercom channel with twice the intercom station capacity. Additionally, the SPS-2001 can be configured for compatibility with Clear-Com intercom systems. The SPS-2001 can be rack mounted or used on a desktop. For rackmounting, optional hardware is required. For desktop use, four non-marring rubber feet are supplied.

  • Channel Status Indicators & Reset Pushbutton
  • Clear-Com Compatible
  • Combine/Isolate Switch
  • Instantaneous Auto-Reset
  • Intercom Channel Connectors
  • Speaker Inputs and Volume Control
  • Telex Audiocom/Clear-Com Selector Switch
  • Universal AC Power Input
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SPS-2001
Product Name Versatile Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details