Visual Sound, Inc. Four Ceiling Speaker Package SPKR-04

Description
TeachLogic, Inc. Four Two-Way Ceiling Speakers with 25V/70V Transformer, Tile Bridge, Grills, and Back Can Fire Retardant
Description
TeachLogic, Inc. Four Two-Way Ceiling Speakers with 25V/70V Transformer, Tile Bridge, Grills, and Back Can Fire Retardant

Suppliers

Company
Product
Description
Supplier Links
Four Ceiling Speaker Package - SPKR-04 - Visual Sound, Inc.
Broomall, PA, USA
Four Ceiling Speaker Package
SPKR-04
Four Ceiling Speaker Package SPKR-04
TeachLogic, Inc. Four Two-Way Ceiling Speakers with 25V/70V Transformer, Tile Bridge, Grills, and Back Can Fire Retardant

TeachLogic, Inc.

Four Two-Way Ceiling Speakers with 25V/70V Transformer, Tile Bridge, Grills, and Back Can Fire Retardant

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPKR-04
Product Name Four Ceiling Speaker Package
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details