Visual Sound, Inc. Three-Way On-Wall Indoor/Outdoor Speakers SPK-OC608

Description
Kramer Electronics USA, Inc. Acoustic Suspension Design Woofer - 6.5"" Tweeter - 48mm Passive - 27mm Impedance - 8? Freq response - 30Hz to 20kHz. The SPK-OC608 is a pair of three-way speakers designed for mounting on the wall. They have an acoustic suspension design and aluminum grilles.
Description
Kramer Electronics USA, Inc. Acoustic Suspension Design Woofer - 6.5"" Tweeter - 48mm Passive - 27mm Impedance - 8? Freq response - 30Hz to 20kHz. The SPK-OC608 is a pair of three-way speakers designed for mounting on the wall. They have an acoustic suspension design and aluminum grilles.

Suppliers

Company
Product
Description
Supplier Links
Three-Way On-Wall Indoor/Outdoor Speakers - SPK-OC608 - Visual Sound, Inc.
Broomall, PA, USA
Three-Way On-Wall Indoor/Outdoor Speakers
SPK-OC608
Three-Way On-Wall Indoor/Outdoor Speakers SPK-OC608
Kramer Electronics USA, Inc. Acoustic Suspension Design Woofer - 6.5"" Tweeter - 48mm Passive - 27mm Impedance - 8? Freq response - 30Hz to 20kHz. The SPK-OC608 is a pair of three-way speakers designed for mounting on the wall. They have an acoustic suspension design and aluminum grilles.

Kramer Electronics USA, Inc.

Acoustic Suspension Design
Woofer - 6.5""
Tweeter - 48mm
Passive - 27mm
Impedance - 8?
Freq response - 30Hz to 20kHz.

The SPK-OC608 is a pair of three-way speakers designed for mounting on the wall. They have an acoustic suspension design and aluminum grilles.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SPK-OC608
Product Name Three-Way On-Wall Indoor/Outdoor Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 360 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details