BenQ America Corp.
SP920P touts an ultra-high 6000 ANSI lumens and the latest picture-enhancing technologies, which include DLP chip and BrilliantColor processing, Philips's VIDI lamp lighting technology and BenQ's dual lamp design.
Perfect for corporate, government and education use, the SP920P features uniquely positioned dual lamps for class-leading optical efficiency and expanded user usage scenarios. Two 280W lamps output the same 6000 lumens as the competitions' dual 300W bulbs for a 23.5% optical efficiency. Dual lamps also enable users to extend overall operation life and to optimize lumen output according to their applications. Ideal for large, high-ambient-light venues like auditoriums, the "Dual Brightest" mode employs all 6000 lumens to project in dazzling intensity and clarity. Lamp life in this mode is an exceptional 2000 hours. A 3000-hour-lamp-life "Dual Reliable" mode outputs 4800 lumens, more than adequate for large lights-on boardroom presentations. For fully-lit presentations in average-sized conference rooms, users can select the "Single Alternative" mode, which displays an ample 3000 lumens, for a long 4000-hour operation life that reduces lamp replacement frequency. Dual lamps also provide peace of mind in critical situations by ensuring continuous, non-stop operation. Even should one lamp burn out, the SP920P will continue to project with a more-than-sufficient 3000 lumens. For vivid, sharp images even with the lights on, the SP920P incorporates the latest color and lamp light technologies. BenQ's 6-segment Golden Ratio color wheel and BrilliantColor chipset amplify brightness up to 50% and broaden the traditional color gamut beyond RGB for super-enhanced whites, blacks and mid-tone hues. Colors often found in natural scenes, such as vibrant yellows and cyans - which conventional projectors struggle with - are effortlessly and precisely rendered in true saturation and boldness. DLP technology - the only all-digital imaging chip currently available - also guarantees unsurpassed image quality with consistently radiant colors that never decay like that of LCD projectors, and with blur-defying video processing that is 1000 times faster than LCD technology. Philips's Lamp Light Technology (VIDI) also gives the SP920P a leg up over the competition. With a SP920P-customized waveform, VIDI dynamically adapts lamp output to each color wheel segment, thereby overcoming the catch-22 of brightness versus color correction and dark detail enhancement. Conventional projectors struggle with brightness and color correction, optimizing one while unavoidably degrading the other.
Native XGA resolution
6000 ANSI Lumens
Dual Lamp System with 3 modes
BrilliantColor
HDMI(1.3)
Crestron Certified
BenQ America Corp.
SP920P touts an ultra-high 6000 ANSI lumens and the latest picture-enhancing technologies, which include DLP chip and BrilliantColor processing, Philips's VIDI lamp lighting technology and BenQ's dual lamp design.
Perfect for corporate, government and education use, the SP920P features uniquely positioned dual lamps for class-leading optical efficiency and expanded user usage scenarios. Two 280W lamps output the same 6000 lumens as the competitions' dual 300W bulbs for a 23.5% optical efficiency. Dual lamps also enable users to extend overall operation life and to optimize lumen output according to their applications. Ideal for large, high-ambient-light venues like auditoriums, the "Dual Brightest" mode employs all 6000 lumens to project in dazzling intensity and clarity. Lamp life in this mode is an exceptional 2000 hours. A 3000-hour-lamp-life "Dual Reliable" mode outputs 4800 lumens, more than adequate for large lights-on boardroom presentations. For fully-lit presentations in average-sized conference rooms, users can select the "Single Alternative" mode, which displays an ample 3000 lumens, for a long 4000-hour operation life that reduces lamp replacement frequency. Dual lamps also provide peace of mind in critical situations by ensuring continuous, non-stop operation. Even should one lamp burn out, the SP920P will continue to project with a more-than-sufficient 3000 lumens. For vivid, sharp images even with the lights on, the SP920P incorporates the latest color and lamp light technologies. BenQ's 6-segment Golden Ratio color wheel and BrilliantColor chipset amplify brightness up to 50% and broaden the traditional color gamut beyond RGB for super-enhanced whites, blacks and mid-tone hues. Colors often found in natural scenes, such as vibrant yellows and cyans - which conventional projectors struggle with - are effortlessly and precisely rendered in true saturation and boldness. DLP technology - the only all-digital imaging chip currently available - also guarantees unsurpassed image quality with consistently radiant colors that never decay like that of LCD projectors, and with blur-defying video processing that is 1000 times faster than LCD technology. Philips's Lamp Light Technology (VIDI) also gives the SP920P a leg up over the competition. With a SP920P-customized waveform, VIDI dynamically adapts lamp output to each color wheel segment, thereby overcoming the catch-22 of brightness versus color correction and dark detail enhancement. Conventional projectors struggle with brightness and color correction, optimizing one while unavoidably degrading the other.
- Native XGA resolution
- 6000 ANSI Lumens
- Dual Lamp System with 3 modes
- BrilliantColor
- HDMI(1.3)
- Crestron Certified