BenQ America Corp.
THE PERFECT PRESENTATION PARTNER Presentations are a breeze and a pleasure with the 5000 ANSI lumen SP870. Convenience features such as Presentation Timer, Quick Auto Source (the industry's fastest s...
THE PERFECT PRESENTATION PARTNER Presentations are a breeze and a pleasure with the 5000 ANSI lumen SP870. Convenience features such as Presentation Timer, Quick Auto Source (the industry's fastest source detection), 30-second Quick Cooling, Off&Go Offline Cooling, Wall Color Correction and Blackboard Mode allow users to focus on a perfect presentation instead of fumbling with setup. User operation is further enhanced with the SP870's Wired Remote and 12V Trigger. The smart Wired Remote enables confident control of the SP870 without unexpectedly interfering with other projectors or devices in the same room - an essential feature for large auditoriums that house several projectors, screens, and other supporting devices. The 12V Trigger enables seamless integration of external devices like motorized screen. The SP870 further elevates high-brightness pleasure with 3D Color Management. Users can dictate complete color customization by independently adjusting hues, intensity and saturations levels of all colors without compromising each other. If a scene contains an apple, a blueberry, a banana and green grapes, users can intensify the apple's red hue without affecting the colors of the other fruits. The SP870 has a native XGA (1024 x 768) resolution.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | SP870 |
| Product Name | DLP Projector/5000 ANSI Lumens/XGA |