InFocus Corporation, Inc.
It features DLP® DarkChip technology with InFocus BrilliantColor implementation, native 1080p resolution, 30,000:1 contrast ratio, high-performance optics, and the latest in high-definition connectivity to display vivid colors with outstanding depth.
Even the most minute detail yields maximum impact. The InFocus SP8602 produces stunning clarity, color, and vibrancy, recreating true cinematic experience in high definition 1080p resolution with astounding realism. Discover the thrill of larger-than-life home entertainment with a system that raises your adrenaline and makes you a player in the game. Real blacks, amazingly bright colors The SP8602 delivers the deepest blacks and brightest, most vibrant colors even with the lights on. Dynamic Black and the latest DarkChip Technology deliver 30,000:1 maximum contrast, distinguishing varying shades of blacks with razor-sharp accuracy while giving the same intuitive discrimination in displaying colourful images. Digital Gamma correction and Variable Color adjustment uses a range of 1.07 billion colors and a 6-segment color wheel - capturing life's diverse hues and textures, and projecting them into your home. Using Pixelworks DNX 10-bit video processing, the SP8602's outstanding processing, de-interlacing, and advanced scaling delivers ultra-smooth playback of film and video content. It uses a proprietary motion engine that allows for faster, more fluid transition between frames in moving images. Fast color refresh provides color stability and superb motion quality, further enhancing the viewing experience.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | SP8602 |
| Product Name | Home/Business Theatre Projector |