Visual Sound, Inc. Self-Powered, Bi-Amplified, Two-way Speaker Enclosure SP 5.5P

Description
Peavey Electronics The SP® 5.5P is a self-powered, bi-amplified, two-way speaker system engineered to provide a high level of performance in a compact powered loudspeaker. Capable of 130 dB peak SPL, this system can deliver a lot of sound. The Baltic Birch plywood trapezoidal cabinet and coated steel grille offer an attractive and durable powered speaker system without the traditional losses encountered in plastic cabinets due to vibration. This two-way powered system is comprised of a 800 W dynamic peak power amplifier driving a 15" BWX Black Widow® woofer. The RX™22 compression driver is driven by a 200 W peak dynamic power amplifier and features a 2" titanium diaphragm coupled to an extremely smooth and pattern controlled constant directivity horn (with a coverage pattern of 90° H by 40° V. The asymmetrical Quadratic Throat Waveguide™ aims the coverage 30 degrees downward, directing the sound to your audience, not over their heads. Bi-amplified, self-powered system w/ 1000 watts maximum output DDT™ compression in both amps 1508-4 SPS 15" BWX Black Widow® woofer RX™ 22 compression driver Patented Quadratic Throat Waveguide™ technology XLR balanced line inputs (F/F) and 1/4 inch TRS Seperate mixed mic XLR-F input Loop in/out jacks Trapezoidal Baltic Birch enclosure Carpet covered Stand mount adapter
Description
Peavey Electronics The SP® 5.5P is a self-powered, bi-amplified, two-way speaker system engineered to provide a high level of performance in a compact powered loudspeaker. Capable of 130 dB peak SPL, this system can deliver a lot of sound. The Baltic Birch plywood trapezoidal cabinet and coated steel grille offer an attractive and durable powered speaker system without the traditional losses encountered in plastic cabinets due to vibration. This two-way powered system is comprised of a 800 W dynamic peak power amplifier driving a 15" BWX Black Widow® woofer. The RX™22 compression driver is driven by a 200 W peak dynamic power amplifier and features a 2" titanium diaphragm coupled to an extremely smooth and pattern controlled constant directivity horn (with a coverage pattern of 90° H by 40° V. The asymmetrical Quadratic Throat Waveguide™ aims the coverage 30 degrees downward, directing the sound to your audience, not over their heads. Bi-amplified, self-powered system w/ 1000 watts maximum output DDT™ compression in both amps 1508-4 SPS 15" BWX Black Widow® woofer RX™ 22 compression driver Patented Quadratic Throat Waveguide™ technology XLR balanced line inputs (F/F) and 1/4 inch TRS Seperate mixed mic XLR-F input Loop in/out jacks Trapezoidal Baltic Birch enclosure Carpet covered Stand mount adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Self-Powered, Bi-Amplified, Two-way Speaker Enclosure
SP 5.5P
Self-Powered, Bi-Amplified, Two-way Speaker Enclosure SP 5.5P
Peavey Electronics The SP® 5.5P is a self-powered, bi-amplified, two-way speaker system engineered to provide a high level of performance in a compact powered loudspeaker. Capable of 130 dB peak SPL, this system can deliver a lot of sound. The Baltic Birch plywood trapezoidal cabinet and coated steel grille offer an attractive and durable powered speaker system without the traditional losses encountered in plastic cabinets due to vibration. This two-way powered system is comprised of a 800 W dynamic peak power amplifier driving a 15" BWX Black Widow® woofer. The RX™22 compression driver is driven by a 200 W peak dynamic power amplifier and features a 2" titanium diaphragm coupled to an extremely smooth and pattern controlled constant directivity horn (with a coverage pattern of 90° H by 40° V. The asymmetrical Quadratic Throat Waveguide™ aims the coverage 30 degrees downward, directing the sound to your audience, not over their heads. Bi-amplified, self-powered system w/ 1000 watts maximum output DDT™ compression in both amps 1508-4 SPS 15" BWX Black Widow® woofer RX™ 22 compression driver Patented Quadratic Throat Waveguide™ technology XLR balanced line inputs (F/F) and 1/4 inch TRS Seperate mixed mic XLR-F input Loop in/out jacks Trapezoidal Baltic Birch enclosure Carpet covered Stand mount adapter

Peavey Electronics

The SP® 5.5P is a self-powered, bi-amplified, two-way speaker system engineered to provide a high level of performance in a compact powered loudspeaker. Capable of 130 dB peak SPL, this system can deliver a lot of sound. The Baltic Birch plywood trapezoidal cabinet and coated steel grille offer an attractive and durable powered speaker system without the traditional losses encountered in plastic cabinets due to vibration. This two-way powered system is comprised of a 800 W dynamic peak power amplifier driving a 15" BWX Black Widow® woofer. The RX™22 compression driver is driven by a 200 W peak dynamic power amplifier and features a 2" titanium diaphragm coupled to an extremely smooth and pattern controlled constant directivity horn (with a coverage pattern of 90° H by 40° V. The asymmetrical Quadratic Throat Waveguide™ aims the coverage 30 degrees downward, directing the sound to your audience, not over their heads.

  • Bi-amplified, self-powered system w/ 1000 watts maximum output
  • DDT™ compression in both amps
  • 1508-4 SPS 15" BWX Black Widow® woofer
  • RX™ 22 compression driver
  • Patented Quadratic Throat Waveguide™ technology
  • XLR balanced line inputs (F/F) and 1/4 inch TRS
  • Seperate mixed mic XLR-F input
  • Loop in/out jacks
  • Trapezoidal Baltic Birch enclosure
  • Carpet covered
  • Stand mount adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP 5.5P
Product Name Self-Powered, Bi-Amplified, Two-way Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details