Visual Sound, Inc. Ceiling Speaker - 8" SP-352

Description
Clear Sound Corp. Ceiling Speaker - 8"
Description
Clear Sound Corp. Ceiling Speaker - 8"

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speaker - 8
Broomall, PA, USA
Ceiling Speaker - 8"
SP-352
Ceiling Speaker - 8" SP-352
Clear Sound Corp. Ceiling Speaker - 8"

Clear Sound Corp.

Ceiling Speaker - 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SP-352
Product Name Ceiling Speaker - 8"
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
RC-Micro 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details