Visual Sound, Inc. HF Driver Protection SoundGuard

Description
Peavey Electronics SoundGuard was designed to retrofit into the following loudspeakers: Peavey SP?2Ti Peavey SP 4Ti Peavey SP 5Ti Peavey SP 2XT Peavey SP 4XT Peavey SP 5XT.
Description
Peavey Electronics SoundGuard was designed to retrofit into the following loudspeakers: Peavey SP?2Ti Peavey SP 4Ti Peavey SP 5Ti Peavey SP 2XT Peavey SP 4XT Peavey SP 5XT.

Suppliers

Company
Product
Description
Supplier Links
HF Driver Protection - SoundGuard - Visual Sound, Inc.
Broomall, PA, USA
HF Driver Protection
SoundGuard
HF Driver Protection SoundGuard
Peavey Electronics SoundGuard was designed to retrofit into the following loudspeakers: Peavey SP?2Ti Peavey SP 4Ti Peavey SP 5Ti Peavey SP 2XT Peavey SP 4XT Peavey SP 5XT.

Peavey Electronics

SoundGuard was designed to retrofit into the following loudspeakers: Peavey SP?2Ti Peavey SP 4Ti Peavey SP 5Ti Peavey SP 2XT Peavey SP 4XT Peavey SP 5XT.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SoundGuard
Product Name HF Driver Protection
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details