Visual Sound, Inc. APC Smart-UPS X 750VA Rack/Tower LCD 120V SMX750

Description
APC by Schneider Electric APC Smart-UPS, 600 Watts / 750 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U
Description
APC by Schneider Electric APC Smart-UPS, 600 Watts / 750 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS X 750VA Rack/Tower LCD 120V - SMX750 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS X 750VA Rack/Tower LCD 120V
SMX750
APC Smart-UPS X 750VA Rack/Tower LCD 120V SMX750
APC by Schneider Electric APC Smart-UPS, 600 Watts / 750 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U

APC by Schneider Electric

APC Smart-UPS, 600 Watts / 750 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U

Supplier's Site
APC Smart-UPS X, 750 VA Rack/Tower LCD, 120 V, 2U - SMX750 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS X, 750 VA Rack/Tower LCD, 120 V, 2U
SMX750
APC Smart-UPS X, 750 VA Rack/Tower LCD, 120 V, 2U SMX750
Black Box Network Services Ensure server uptime with this economical 750-VA rackmount or tower UPS.

Black Box Network Services

Ensure server uptime with this economical 750-VA rackmount or tower UPS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc. Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number SMX750 SMX750
Product Name APC Smart-UPS X 750VA Rack/Tower LCD 120V APC Smart-UPS X, 750 VA Rack/Tower LCD, 120 V, 2U
Volt-Amp Rating 0.7500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 688362 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.2 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-12-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details