Visual Sound, Inc. SmartPro Digital UPS - Line interactive UPS SMX1500LCD

Description
Tripp Lite Power Protection Tripp Lite's SMX1500LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, network workstations, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 min. or individual VCR/DVR components for up to 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 176V back to usable levels without consuming battery power. Offers complete power protection in an attractive black tower configuration. Includes 8 battery-supported AC outlets. USB port enables optional unattended system shutdown without data loss in case of extended power failure; USB cable included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone suppression jacks protect modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Set of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicate line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling ability supports entry-level PCs, home entertainment systems, network workstations, audio/video components and more. Offers 4.5 min. battery runtime with a full load of 1500VA/900W and 12 min. with a half load of 750VA/450W. 2-year warranty.
Description
Tripp Lite Power Protection Tripp Lite's SMX1500LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, network workstations, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 min. or individual VCR/DVR components for up to 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 176V back to usable levels without consuming battery power. Offers complete power protection in an attractive black tower configuration. Includes 8 battery-supported AC outlets. USB port enables optional unattended system shutdown without data loss in case of extended power failure; USB cable included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone suppression jacks protect modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Set of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicate line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling ability supports entry-level PCs, home entertainment systems, network workstations, audio/video components and more. Offers 4.5 min. battery runtime with a full load of 1500VA/900W and 12 min. with a half load of 750VA/450W. 2-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartPro Digital UPS - Line interactive UPS
SMX1500LCD
SmartPro Digital UPS - Line interactive UPS SMX1500LCD
Tripp Lite Power Protection Tripp Lite's SMX1500LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, network workstations, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 min. or individual VCR/DVR components for up to 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 176V back to usable levels without consuming battery power. Offers complete power protection in an attractive black tower configuration. Includes 8 battery-supported AC outlets. USB port enables optional unattended system shutdown without data loss in case of extended power failure; USB cable included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone suppression jacks protect modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Set of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicate line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling ability supports entry-level PCs, home entertainment systems, network workstations, audio/video components and more. Offers 4.5 min. battery runtime with a full load of 1500VA/900W and 12 min. with a half load of 750VA/450W. 2-year warranty.

Tripp Lite Power Protection

Tripp Lite's SMX1500LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, network workstations, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 min. or individual VCR/DVR components for up to 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 176V back to usable levels without consuming battery power. Offers complete power protection in an attractive black tower configuration. Includes 8 battery-supported AC outlets. USB port enables optional unattended system shutdown without data loss in case of extended power failure; USB cable included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone suppression jacks protect modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Set of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicate line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling ability supports entry-level PCs, home entertainment systems, network workstations, audio/video components and more. Offers 4.5 min. battery runtime with a full load of 1500VA/900W and 12 min. with a half load of 750VA/450W. 2-year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMX1500LCD
Product Name SmartPro Digital UPS - Line interactive UPS
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 688361 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details