Visual Sound, Inc. APC Smart-UPS, 3000 VA LCD, 120 V SMT3000

Description
Black Box Network Services Ensure equipment uptime with this 10-outlet 3000-VA UPS.
Description
Black Box Network Services Ensure equipment uptime with this 10-outlet 3000-VA UPS.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS, 3000 VA LCD, 120 V - SMT3000 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS, 3000 VA LCD, 120 V
SMT3000
APC Smart-UPS, 3000 VA LCD, 120 V SMT3000
Black Box Network Services Ensure equipment uptime with this 10-outlet 3000-VA UPS.

Black Box Network Services

Ensure equipment uptime with this 10-outlet 3000-VA UPS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMT3000
Product Name APC Smart-UPS, 3000 VA LCD, 120 V
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - AKKUTEC2420-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10335 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3.15 kVA
View Details
Uninterruptible Power Supplies - 688362 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.2 kVA
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details