Visual Sound, Inc. APC Smart-UPS, 2200 VA LCD, 120 V SMT2200

Description
Black Box Network Services Ensure equipment uptime with this 10-outlet 2200-VA UPS.
Description
Black Box Network Services Ensure equipment uptime with this 10-outlet 2200-VA UPS.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS, 2200 VA LCD, 120 V - SMT2200 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS, 2200 VA LCD, 120 V
SMT2200
APC Smart-UPS, 2200 VA LCD, 120 V SMT2200
Black Box Network Services Ensure equipment uptime with this 10-outlet 2200-VA UPS.

Black Box Network Services

Ensure equipment uptime with this 10-outlet 2200-VA UPS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMT2200
Product Name APC Smart-UPS, 2200 VA LCD, 120 V
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
RUGGED UPS ISR3001B1-LFP -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details