Visual Sound, Inc. APC Smart-UPS, 1500 VA LCD, 120 V SMT1500

Description
Black Box Network Services Ensure server uptime with this economical 1500-VA UPS.
Description
Black Box Network Services Ensure server uptime with this economical 1500-VA UPS.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS, 1500 VA LCD, 120 V - SMT1500 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS, 1500 VA LCD, 120 V
SMT1500
APC Smart-UPS, 1500 VA LCD, 120 V SMT1500
Black Box Network Services Ensure server uptime with this economical 1500-VA UPS.

Black Box Network Services

Ensure server uptime with this economical 1500-VA UPS.

Supplier's Site
APC Smart-UPS 1500VA LCD 120V - SMT1500 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 1500VA LCD 120V
SMT1500
APC Smart-UPS 1500VA LCD 120V SMT1500
APC by Schneider Electric APC Smart-UPS, 980 Watts / 1440 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

APC by Schneider Electric

APC Smart-UPS, 980 Watts / 1440 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

Supplier's Site

Technical Specifications

  Visual Sound, Inc. Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number SMT1500 SMT1500
Product Name APC Smart-UPS, 1500 VA LCD, 120 V APC Smart-UPS 1500VA LCD 120V
Volt-Amp Rating 1.44 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 7688745 - RS Components, Ltd.
Specs
Technology Off-line (Standby); Offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details