Visual Sound, Inc. APC Smart-UPS 1000VA LCD 120V SMT1000

Description
APC by Schneider Electric Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys. Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning. Enables centralized management via APC InfraStruXure® Central. Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Prolongs battery life by regulating the charge voltage according to battery temperature. Automatically starts up the connected equipment upon the return of utility power. Warns when a battery is not available to provide backup power. Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.
Description
APC by Schneider Electric Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys. Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning. Enables centralized management via APC InfraStruXure® Central. Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Prolongs battery life by regulating the charge voltage according to battery temperature. Automatically starts up the connected equipment upon the return of utility power. Warns when a battery is not available to provide backup power. Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 1000VA LCD 120V - SMT1000 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 1000VA LCD 120V
SMT1000
APC Smart-UPS 1000VA LCD 120V SMT1000
APC by Schneider Electric Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys. Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning. Enables centralized management via APC InfraStruXure® Central. Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Prolongs battery life by regulating the charge voltage according to battery temperature. Automatically starts up the connected equipment upon the return of utility power. Warns when a battery is not available to provide backup power. Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

APC by Schneider Electric

Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys. Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning. Enables centralized management via APC InfraStruXure® Central. Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Prolongs battery life by regulating the charge voltage according to battery temperature. Automatically starts up the connected equipment upon the return of utility power. Warns when a battery is not available to provide backup power. Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Supplier's Site
APC Smart-UPS, 1000 VA LCD, 120 V - SMT1000 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS, 1000 VA LCD, 120 V
SMT1000
APC Smart-UPS, 1000 VA LCD, 120 V SMT1000
Black Box Network Services Ensure server uptime with this economical 1000-VA UPS.

Black Box Network Services

Ensure server uptime with this economical 1000-VA UPS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc. Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS) Uninterruptible Power Supplies (UPS)
Product Number SMT1000 SMT1000
Product Name APC Smart-UPS 1000VA LCD 120V APC Smart-UPS, 1000 VA LCD, 120 V
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details