Visual Sound, Inc. Surface mounted loudspeaker SMS5

Description
EAW - Eastern Acoustic Works, Inc. 5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic pro... 5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather-resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.
Description
EAW - Eastern Acoustic Works, Inc. 5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic pro... 5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather-resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.

Suppliers

Company
Product
Description
Supplier Links
Surface mounted loudspeaker - SMS5 - Visual Sound, Inc.
Broomall, PA, USA
Surface mounted loudspeaker
SMS5
Surface mounted loudspeaker SMS5
EAW - Eastern Acoustic Works, Inc. 5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic pro... 5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather-resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.

EAW - Eastern Acoustic Works, Inc.

5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic pro...

5-inch high-efficiency woofer. 105° x 105° constant directivity horn with Ferrofluid® cooled. .75-inch soft dome tweeter. Built-in LICC low inductance passive crossover with high frequency dynamic protection. Lightweight UV/weather-resistant high-density polystyrene trapezoidal-shaped enclosure for multiple applications and minimum visual intrusion. Integrated mounting points for use with included mounting hardware. Also available in white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SMS5
Product Name Surface mounted loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 790 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details