Visual Sound, Inc. SM Microphone Adapter Kit SMKAITTA5

Description
Lectrosonics, Inc. Microphone connector kit with sleeve for SM transmitter Kit comes complete with instructions, sleeve, tubing and TA5F connector, plus two each 1.5K and 3.3K resistors.
Description
Lectrosonics, Inc. Microphone connector kit with sleeve for SM transmitter Kit comes complete with instructions, sleeve, tubing and TA5F connector, plus two each 1.5K and 3.3K resistors.

Suppliers

Company
Product
Description
Supplier Links
SM Microphone Adapter Kit - SMKAITTA5 - Visual Sound, Inc.
Broomall, PA, USA
SM Microphone Adapter Kit
SMKAITTA5
SM Microphone Adapter Kit SMKAITTA5
Lectrosonics, Inc. Microphone connector kit with sleeve for SM transmitter Kit comes complete with instructions, sleeve, tubing and TA5F connector, plus two each 1.5K and 3.3K resistors.

Lectrosonics, Inc.

Microphone connector kit with sleeve for SM transmitter

Kit comes complete with instructions, sleeve, tubing and TA5F connector, plus two each 1.5K and 3.3K resistors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SMKAITTA5
Product Name SM Microphone Adapter Kit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details