Visual Sound, Inc. Indoor LED System SL0040 (4mm) SL0050 (5mm) SL0060 (6mm) SL0080 (8mm) SL0100 (10mm) SMD LED

Description
AKIRA The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successfu Guide pins for mounting/dismounting of modules from front side with latch to improve accuracy of on-site assembly with wrenches Die-casted aluminum fins with auto-protection sensors for internal fan Gap prevention design between module frames Hinge structure eliminates the loss of parts with the cover that stays intact Reinforced rear structure to prevent bending Auto-detection of SMPS activity and data transmission on error Curved surface installations can be easily achieved by adjusting the position of T-bar Ribbon system capability
Description
AKIRA The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successfu Guide pins for mounting/dismounting of modules from front side with latch to improve accuracy of on-site assembly with wrenches Die-casted aluminum fins with auto-protection sensors for internal fan Gap prevention design between module frames Hinge structure eliminates the loss of parts with the cover that stays intact Reinforced rear structure to prevent bending Auto-detection of SMPS activity and data transmission on error Curved surface installations can be easily achieved by adjusting the position of T-bar Ribbon system capability

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Indoor LED System SL0040 (4mm) SL0050 (5mm) SL0060 (6mm) SL0080 (8mm) SL0100 (10mm)
SMD LED
Indoor LED System SL0040 (4mm) SL0050 (5mm) SL0060 (6mm) SL0080 (8mm) SL0100 (10mm) SMD LED
AKIRA The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successfu Guide pins for mounting/dismounting of modules from front side with latch to improve accuracy of on-site assembly with wrenches Die-casted aluminum fins with auto-protection sensors for internal fan Gap prevention design between module frames Hinge structure eliminates the loss of parts with the cover that stays intact Reinforced rear structure to prevent bending Auto-detection of SMPS activity and data transmission on error Curved surface installations can be easily achieved by adjusting the position of T-bar Ribbon system capability

AKIRA

The Neoart LED Series challenges the systems presently in the market with its module advantages and various types to meet your needs. With the durable aluminum enclosure, the Neoart LED Series has proven its quality through the vast number of successfu

  • Guide pins for mounting/dismounting of modules from front side with latch to improve accuracy of on-site assembly with wrenches
  • Die-casted aluminum fins with auto-protection sensors for internal fan
  • Gap prevention design between module frames
  • Hinge structure eliminates the loss of parts with the cover that stays intact
  • Reinforced rear structure to prevent bending
  • Auto-detection of SMPS activity and data transmission on error
  • Curved surface installations can be easily achieved by adjusting the position of T-bar
  • Ribbon system capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number SMD LED
Product Name Indoor LED System SL0040 (4mm) SL0050 (5mm) SL0060 (6mm) SL0080 (8mm) SL0100 (10mm)
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; S-Video; VGA; TN (RF)
Screen Resolution SVGA (800 x 600)
View Details
Specs
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 10.6 inch (269 mm)
View Details