Visual Sound, Inc. SmartPro Tower UPS - Intelligent, line interactive network power management system SMARTINT2200VS

Description
Tripp Lite Power Protection Tripp Lite's SMARTINT2200VS intelligent, line interactive tower uninterruptible power supply (UPS) prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Large internal batteries offer 19 minutes half load runtime and 7 minutes at full load. Maintains regulated 230V nominal output without using battery power during brownouts and overvoltages from 151 to 282V. 2200VA power handling capability offers compatibility with a variety of networking, telecom and other sensitive electronic applications. Includes a total of 9 outlets with 3 load banks (2 outlets each) that are individually switchable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive gray color scheme. Two year warranty. 2200VA line interactive tower UPS 9 outlets arranged in 3 switchable load banks Simultaneous communications via SNMPWEBCARD slot, 2 USB ports and 2 DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and overvoltages from 151-282V Emergency Power Off (EPO) interface with cable Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter Multi-function audible alarms and set of 5 front panel LEDs Network-grade AC surge suppression Attractive gray color scheme UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary Two year warranty
Description
Tripp Lite Power Protection Tripp Lite's SMARTINT2200VS intelligent, line interactive tower uninterruptible power supply (UPS) prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Large internal batteries offer 19 minutes half load runtime and 7 minutes at full load. Maintains regulated 230V nominal output without using battery power during brownouts and overvoltages from 151 to 282V. 2200VA power handling capability offers compatibility with a variety of networking, telecom and other sensitive electronic applications. Includes a total of 9 outlets with 3 load banks (2 outlets each) that are individually switchable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive gray color scheme. Two year warranty. 2200VA line interactive tower UPS 9 outlets arranged in 3 switchable load banks Simultaneous communications via SNMPWEBCARD slot, 2 USB ports and 2 DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and overvoltages from 151-282V Emergency Power Off (EPO) interface with cable Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter Multi-function audible alarms and set of 5 front panel LEDs Network-grade AC surge suppression Attractive gray color scheme UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary Two year warranty

Suppliers

Company
Product
Description
Supplier Links
SmartPro Tower UPS - Intelligent, line interactive network power management system - SMARTINT2200VS - Visual Sound, Inc.
Broomall, PA, USA
SmartPro Tower UPS - Intelligent, line interactive network power management system
SMARTINT2200VS
SmartPro Tower UPS - Intelligent, line interactive network power management system SMARTINT2200VS
Tripp Lite Power Protection Tripp Lite's SMARTINT2200VS intelligent, line interactive tower uninterruptible power supply (UPS) prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Large internal batteries offer 19 minutes half load runtime and 7 minutes at full load. Maintains regulated 230V nominal output without using battery power during brownouts and overvoltages from 151 to 282V. 2200VA power handling capability offers compatibility with a variety of networking, telecom and other sensitive electronic applications. Includes a total of 9 outlets with 3 load banks (2 outlets each) that are individually switchable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive gray color scheme. Two year warranty. 2200VA line interactive tower UPS 9 outlets arranged in 3 switchable load banks Simultaneous communications via SNMPWEBCARD slot, 2 USB ports and 2 DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and overvoltages from 151-282V Emergency Power Off (EPO) interface with cable Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter Multi-function audible alarms and set of 5 front panel LEDs Network-grade AC surge suppression Attractive gray color scheme UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary Two year warranty

Tripp Lite Power Protection

Tripp Lite's SMARTINT2200VS intelligent, line interactive tower uninterruptible power supply (UPS) prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Large internal batteries offer 19 minutes half load runtime and 7 minutes at full load. Maintains regulated 230V nominal output without using battery power during brownouts and overvoltages from 151 to 282V. 2200VA power handling capability offers compatibility with a variety of networking, telecom and other sensitive electronic applications. Includes a total of 9 outlets with 3 load banks (2 outlets each) that are individually switchable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive gray color scheme. Two year warranty.

  • 2200VA line interactive tower UPS
  • 9 outlets arranged in 3 switchable load banks
  • Simultaneous communications via SNMPWEBCARD slot, 2 USB ports and 2 DB9 serial ports
  • Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems
  • Corrects brownouts and overvoltages from 151-282V
  • Emergency Power Off (EPO) interface with cable
  • Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices
  • Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter
  • Multi-function audible alarms and set of 5 front panel LEDs
  • Network-grade AC surge suppression
  • Attractive gray color scheme
  • UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary
  • Two year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMARTINT2200VS
Product Name SmartPro Tower UPS - Intelligent, line interactive network power management system
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877237 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details