Visual Sound, Inc. SmartPro Tower UPS - Line-interactive network power management system SMARTINT1500

Description
Tripp Lite Power Protection Tripp Lite's SMARTINT1500 intelligent, line interactive UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures. 1500VA / 940 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 IEC320-C13 outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial and DB9 contact closure ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with optional UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower. Two year warranty. 1500VA line interactive tower UPS system Enhanced communications ports (1 DB9 serial, 1 DB9 contact closure), free PowerAlert software and cabling Corrects brownouts and overvoltages from 165-277 6 IEC320-C13 outlets Built-in voltage regulation and battery support, plus complete AC suppression prevents equipment damage, data loss and downtime Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures Includes 1 DB9 serial and 1 DB9 contact closure monitoring port for remote monitoring of UPS status and site power conditions Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity PowerAlert UPS monitoring and unattended shutdown software with complete cabling included Supports SNMP in large network applications with optional SNMPWEBSOLO external adapter Includes 6 UPS-supported outlets Notification of system status via 5 LEDs and multi-function audible alarms Wall mountable with UPSWM wallmount bracket Attractive small footprint beige tower housing Hot-swappable / user replaceable batteries allow on-site battery replacement Network-grade AC surge suppression UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary 2 year manufacturers product warranty
Description
Tripp Lite Power Protection Tripp Lite's SMARTINT1500 intelligent, line interactive UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures. 1500VA / 940 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 IEC320-C13 outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial and DB9 contact closure ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with optional UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower. Two year warranty. 1500VA line interactive tower UPS system Enhanced communications ports (1 DB9 serial, 1 DB9 contact closure), free PowerAlert software and cabling Corrects brownouts and overvoltages from 165-277 6 IEC320-C13 outlets Built-in voltage regulation and battery support, plus complete AC suppression prevents equipment damage, data loss and downtime Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures Includes 1 DB9 serial and 1 DB9 contact closure monitoring port for remote monitoring of UPS status and site power conditions Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity PowerAlert UPS monitoring and unattended shutdown software with complete cabling included Supports SNMP in large network applications with optional SNMPWEBSOLO external adapter Includes 6 UPS-supported outlets Notification of system status via 5 LEDs and multi-function audible alarms Wall mountable with UPSWM wallmount bracket Attractive small footprint beige tower housing Hot-swappable / user replaceable batteries allow on-site battery replacement Network-grade AC surge suppression UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary 2 year manufacturers product warranty

Suppliers

Company
Product
Description
Supplier Links
SmartPro Tower UPS - Line-interactive network power management system - SMARTINT1500 - Visual Sound, Inc.
Broomall, PA, USA
SmartPro Tower UPS - Line-interactive network power management system
SMARTINT1500
SmartPro Tower UPS - Line-interactive network power management system SMARTINT1500
Tripp Lite Power Protection Tripp Lite's SMARTINT1500 intelligent, line interactive UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures. 1500VA / 940 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 IEC320-C13 outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial and DB9 contact closure ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with optional UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower. Two year warranty. 1500VA line interactive tower UPS system Enhanced communications ports (1 DB9 serial, 1 DB9 contact closure), free PowerAlert software and cabling Corrects brownouts and overvoltages from 165-277 6 IEC320-C13 outlets Built-in voltage regulation and battery support, plus complete AC suppression prevents equipment damage, data loss and downtime Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures Includes 1 DB9 serial and 1 DB9 contact closure monitoring port for remote monitoring of UPS status and site power conditions Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity PowerAlert UPS monitoring and unattended shutdown software with complete cabling included Supports SNMP in large network applications with optional SNMPWEBSOLO external adapter Includes 6 UPS-supported outlets Notification of system status via 5 LEDs and multi-function audible alarms Wall mountable with UPSWM wallmount bracket Attractive small footprint beige tower housing Hot-swappable / user replaceable batteries allow on-site battery replacement Network-grade AC surge suppression UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary 2 year manufacturers product warranty

Tripp Lite Power Protection

Tripp Lite's SMARTINT1500 intelligent, line interactive UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures. 1500VA / 940 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 IEC320-C13 outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial and DB9 contact closure ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with optional UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower. Two year warranty.

  • 1500VA line interactive tower UPS system
  • Enhanced communications ports (1 DB9 serial, 1 DB9 contact closure), free PowerAlert software and cabling
  • Corrects brownouts and overvoltages from 165-277
  • 6 IEC320-C13 outlets
  • Built-in voltage regulation and battery support, plus complete AC suppression prevents equipment damage, data loss and downtime
  • Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures
  • Includes 1 DB9 serial and 1 DB9 contact closure monitoring port for remote monitoring of UPS status and site power conditions
  • Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity
  • PowerAlert UPS monitoring and unattended shutdown software with complete cabling included
  • Supports SNMP in large network applications with optional SNMPWEBSOLO external adapter
  • Includes 6 UPS-supported outlets
  • Notification of system status via 5 LEDs and multi-function audible alarms
  • Wall mountable with UPSWM wallmount bracket
  • Attractive small footprint beige tower housing
  • Hot-swappable / user replaceable batteries allow on-site battery replacement
  • Network-grade AC surge suppression
  • UPS battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary
  • 2 year manufacturers product warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMARTINT1500
Product Name SmartPro Tower UPS - Line-interactive network power management system
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10382 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 4 kVA
View Details