Visual Sound, Inc. SmartPro 2U Rack/Tower UPS System (110 Volt), 750 VA SMART750RMXL2U

Description
Tripp Lite Power Protection Tripp Lite's SMART750RMXL2U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 30 minutes half load runtime and 12.5 minutes at full load. Extended runtime available with optional BP24V15RT2U, BP24V28-2U (limit of one per UPS) or BP24V70-3U (multi-pack compatible) external battery packs. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 750VA / 450 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 6 outlets arranged in 2 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 750VA line interactive, extended-run 2U rack / tower UPS Maintains sine-wave 120V nominal output over an input range of 83 to 147V Network communications supported via USB port, serial port, SNMP/Web card slot and EPO interface Current monitoring and switched PDU control via 2 two-outlet load banks Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V) Expandable runtime with BP24V28-2U and BP24V70-3U rack/tower external battery packs Maintains regulated 120V nominal output 83 to 147V 750VA / 450 watt power handling capability supports a variety of sensitive electronic loads Includes 6 UPS supported outlets arranged in 2 individually controllable load banks Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter Emergency Power Off (EPO) interface with cable Multi-function audible alarms and set of 5 front panel LEDs Network-grade AC surge suppression Attractive all-black color scheme UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary Two year warranty
Description
Tripp Lite Power Protection Tripp Lite's SMART750RMXL2U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 30 minutes half load runtime and 12.5 minutes at full load. Extended runtime available with optional BP24V15RT2U, BP24V28-2U (limit of one per UPS) or BP24V70-3U (multi-pack compatible) external battery packs. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 750VA / 450 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 6 outlets arranged in 2 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 750VA line interactive, extended-run 2U rack / tower UPS Maintains sine-wave 120V nominal output over an input range of 83 to 147V Network communications supported via USB port, serial port, SNMP/Web card slot and EPO interface Current monitoring and switched PDU control via 2 two-outlet load banks Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V) Expandable runtime with BP24V28-2U and BP24V70-3U rack/tower external battery packs Maintains regulated 120V nominal output 83 to 147V 750VA / 450 watt power handling capability supports a variety of sensitive electronic loads Includes 6 UPS supported outlets arranged in 2 individually controllable load banks Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter Emergency Power Off (EPO) interface with cable Multi-function audible alarms and set of 5 front panel LEDs Network-grade AC surge suppression Attractive all-black color scheme UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary Two year warranty

Suppliers

Company
Product
Description
Supplier Links
SmartPro 2U Rack/Tower UPS System (110 Volt), 750 VA - SMART750RMXL2U - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 2U Rack/Tower UPS System (110 Volt), 750 VA
SMART750RMXL2U
SmartPro 2U Rack/Tower UPS System (110 Volt), 750 VA SMART750RMXL2U
Tripp Lite Power Protection Tripp Lite's SMART750RMXL2U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 30 minutes half load runtime and 12.5 minutes at full load. Extended runtime available with optional BP24V15RT2U, BP24V28-2U (limit of one per UPS) or BP24V70-3U (multi-pack compatible) external battery packs. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 750VA / 450 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 6 outlets arranged in 2 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 750VA line interactive, extended-run 2U rack / tower UPS Maintains sine-wave 120V nominal output over an input range of 83 to 147V Network communications supported via USB port, serial port, SNMP/Web card slot and EPO interface Current monitoring and switched PDU control via 2 two-outlet load banks Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V) Expandable runtime with BP24V28-2U and BP24V70-3U rack/tower external battery packs Maintains regulated 120V nominal output 83 to 147V 750VA / 450 watt power handling capability supports a variety of sensitive electronic loads Includes 6 UPS supported outlets arranged in 2 individually controllable load banks Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter Emergency Power Off (EPO) interface with cable Multi-function audible alarms and set of 5 front panel LEDs Network-grade AC surge suppression Attractive all-black color scheme UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary Two year warranty

Tripp Lite Power Protection

Tripp Lite's SMART750RMXL2U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 30 minutes half load runtime and 12.5 minutes at full load. Extended runtime available with optional BP24V15RT2U, BP24V28-2U (limit of one per UPS) or BP24V70-3U (multi-pack compatible) external battery packs. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 750VA / 450 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 6 outlets arranged in 2 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only).

  • 750VA line interactive, extended-run 2U rack / tower UPS
  • Maintains sine-wave 120V nominal output over an input range of 83 to 147V
  • Network communications supported via USB port, serial port, SNMP/Web card slot and EPO interface
  • Current monitoring and switched PDU control via 2 two-outlet load banks
  • Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V)
  • Expandable runtime with BP24V28-2U and BP24V70-3U rack/tower external battery packs
  • Maintains regulated 120V nominal output 83 to 147V
  • 750VA / 450 watt power handling capability supports a variety of sensitive electronic loads
  • Includes 6 UPS supported outlets arranged in 2 individually controllable load banks
  • Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions
  • Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter
  • Emergency Power Off (EPO) interface with cable
  • Multi-function audible alarms and set of 5 front panel LEDs
  • Network-grade AC surge suppression
  • Attractive all-black color scheme
  • UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary
  • Two year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART750RMXL2U
Product Name SmartPro 2U Rack/Tower UPS System (110 Volt), 750 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10321 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details