Visual Sound, Inc. SmartPro 1U Rack/Tower UPS System, 750 VA SMART750RM1U

Description
Tripp Lite Power Protection 750VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available 750VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode 6 outlets arranged in 2 switchable load banks Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 83 to 147V
Description
Tripp Lite Power Protection 750VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available 750VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode 6 outlets arranged in 2 switchable load banks Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 83 to 147V

Suppliers

Company
Product
Description
Supplier Links
SmartPro 1U Rack/Tower UPS System, 750 VA - SMART750RM1U - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 1U Rack/Tower UPS System, 750 VA
SMART750RM1U
SmartPro 1U Rack/Tower UPS System, 750 VA SMART750RM1U
Tripp Lite Power Protection 750VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available 750VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode 6 outlets arranged in 2 switchable load banks Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 83 to 147V

Tripp Lite Power Protection

750VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available

  • 750VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode
  • 6 outlets arranged in 2 switchable load banks
  • Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports
  • Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems
  • Corrects brownouts and over voltages from 83 to 147V
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART750RM1U
Product Name SmartPro 1U Rack/Tower UPS System, 750 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877240 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1196-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.2400 kwatts
View Details