Visual Sound, Inc. SmartPro Tower UPS System, 700 VA and 6 AC Outlets SMART700SER

Description
Tripp Lite Power Protection Tripp Lite's SMART 700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures. 700VA / 450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space. Two year warranty with $250,000 connected equipment insurance. 700VA line interactive tower UPS system for 120V network applications Enhanced DB9 serial communications port, free Power Alert software and cabling, SNMP compatible Corrects brownouts and over voltages from 75 to 147V 6 AC outlets Wall mountable with user-supplied UPSWM wallmount bracket
Description
Tripp Lite Power Protection Tripp Lite's SMART 700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures. 700VA / 450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space. Two year warranty with $250,000 connected equipment insurance. 700VA line interactive tower UPS system for 120V network applications Enhanced DB9 serial communications port, free Power Alert software and cabling, SNMP compatible Corrects brownouts and over voltages from 75 to 147V 6 AC outlets Wall mountable with user-supplied UPSWM wallmount bracket

Suppliers

Company
Product
Description
Supplier Links
SmartPro Tower UPS System, 700 VA and 6 AC Outlets - SMART700SER - Visual Sound, Inc.
Broomall, PA, USA
SmartPro Tower UPS System, 700 VA and 6 AC Outlets
SMART700SER
SmartPro Tower UPS System, 700 VA and 6 AC Outlets SMART700SER
Tripp Lite Power Protection Tripp Lite's SMART 700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures. 700VA / 450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space. Two year warranty with $250,000 connected equipment insurance. 700VA line interactive tower UPS system for 120V network applications Enhanced DB9 serial communications port, free Power Alert software and cabling, SNMP compatible Corrects brownouts and over voltages from 75 to 147V 6 AC outlets Wall mountable with user-supplied UPSWM wallmount bracket

Tripp Lite Power Protection

Tripp Lite's SMART 700SER is an intelligent, line-interactive UPS with DB9 serial port. It protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures. 700VA / 450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in DB9 serial port. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with user-supplied UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses minimal floor or desktop space. Two year warranty with $250,000 connected equipment insurance.

  • 700VA line interactive tower UPS system for 120V network applications
  • Enhanced DB9 serial communications port, free Power Alert software and cabling, SNMP compatible
  • Corrects brownouts and over voltages from 75 to 147V
  • 6 AC outlets
  • Wall mountable with user-supplied UPSWM wallmount bracket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART700SER
Product Name SmartPro Tower UPS System, 700 VA and 6 AC Outlets
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
RUGGED UPS FA10249 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details