Visual Sound, Inc. SmartPro 1U Rack/Tower UPS System SMART500RT1U

Description
Tripp Lite Power Protection Tripp Lite's SMART500RT1U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only one rack space (1U) in a 2 or 4 post rack, with included accessories for upright tower placement. Large internal batteries offer 8 minutes half load runtime and 3 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA / 300 watt power handling capability is compatible with networking, telecom and other sensitive electronic applications. Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency situation. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 500VA line interactive 1U rack/tower UPS 6 outlets with 1 switchable load bank Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Built-in voltage regulation corrects brownouts to 90V
Description
Tripp Lite Power Protection Tripp Lite's SMART500RT1U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only one rack space (1U) in a 2 or 4 post rack, with included accessories for upright tower placement. Large internal batteries offer 8 minutes half load runtime and 3 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA / 300 watt power handling capability is compatible with networking, telecom and other sensitive electronic applications. Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency situation. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 500VA line interactive 1U rack/tower UPS 6 outlets with 1 switchable load bank Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Built-in voltage regulation corrects brownouts to 90V

Suppliers

Company
Product
Description
Supplier Links
SmartPro 1U Rack/Tower UPS System - SMART500RT1U - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 1U Rack/Tower UPS System
SMART500RT1U
SmartPro 1U Rack/Tower UPS System SMART500RT1U
Tripp Lite Power Protection Tripp Lite's SMART500RT1U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only one rack space (1U) in a 2 or 4 post rack, with included accessories for upright tower placement. Large internal batteries offer 8 minutes half load runtime and 3 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA / 300 watt power handling capability is compatible with networking, telecom and other sensitive electronic applications. Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency situation. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 500VA line interactive 1U rack/tower UPS 6 outlets with 1 switchable load bank Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Built-in voltage regulation corrects brownouts to 90V

Tripp Lite Power Protection

Tripp Lite's SMART500RT1U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only one rack space (1U) in a 2 or 4 post rack, with included accessories for upright tower placement. Large internal batteries offer 8 minutes half load runtime and 3 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA / 300 watt power handling capability is compatible with networking, telecom and other sensitive electronic applications. Includes 6 UPS supported outlets with a single outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency situation. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only).

  • 500VA line interactive 1U rack/tower UPS
  • 6 outlets with 1 switchable load bank
  • Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports
  • Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems
  • Built-in voltage regulation corrects brownouts to 90V
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART500RT1U
Product Name SmartPro 1U Rack/Tower UPS System
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
RUGGED UPS FA10362 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details