Visual Sound, Inc. SmartPro Tower UPS System with SNMP Slot, 1,500 VA SMART1500SLT

Description
Tripp Lite Power Protection 1500VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 100V, 110V or 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost/cut during brownouts/overvoltag es to maintain regulated 100V, 110V or 120V nominal output over an input voltage range of 95-145V. Includes NEMA 5-15P input plug and 8 UPS-supported NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Three-stage metered current monitoring and battery charge status LEDs. Data line surge suppression for dialup, DSL or network Ethernet connections. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 1500VA line interactive tower UPS system Sine wave output in AC and battery mode Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included Power Alert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 91 to 145V
Description
Tripp Lite Power Protection 1500VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 100V, 110V or 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost/cut during brownouts/overvoltag es to maintain regulated 100V, 110V or 120V nominal output over an input voltage range of 95-145V. Includes NEMA 5-15P input plug and 8 UPS-supported NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Three-stage metered current monitoring and battery charge status LEDs. Data line surge suppression for dialup, DSL or network Ethernet connections. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 1500VA line interactive tower UPS system Sine wave output in AC and battery mode Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included Power Alert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 91 to 145V

Suppliers

Company
Product
Description
Supplier Links
SmartPro Tower UPS System with SNMP Slot, 1,500 VA - SMART1500SLT - Visual Sound, Inc.
Broomall, PA, USA
SmartPro Tower UPS System with SNMP Slot, 1,500 VA
SMART1500SLT
SmartPro Tower UPS System with SNMP Slot, 1,500 VA SMART1500SLT
Tripp Lite Power Protection 1500VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 100V, 110V or 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost/cut during brownouts/overvoltag es to maintain regulated 100V, 110V or 120V nominal output over an input voltage range of 95-145V. Includes NEMA 5-15P input plug and 8 UPS-supported NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Three-stage metered current monitoring and battery charge status LEDs. Data line surge suppression for dialup, DSL or network Ethernet connections. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available. 1500VA line interactive tower UPS system Sine wave output in AC and battery mode Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included Power Alert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 91 to 145V

Tripp Lite Power Protection

1500VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 100V, 110V or 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost/cut during brownouts/overvoltages to maintain regulated 100V, 110V or 120V nominal output over an input voltage range of 95-145V. Includes NEMA 5-15P input plug and 8 UPS-supported NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Three-stage metered current monitoring and battery charge status LEDs. Data line surge suppression for dialup, DSL or network Ethernet connections. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

  • 1500VA line interactive tower UPS system
  • Sine wave output in AC and battery mode
  • Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports
  • Included Power Alert UPS monitoring software manages an unlimited number of network UPS systems
  • Corrects brownouts and over voltages from 91 to 145V
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1500SLT
Product Name SmartPro Tower UPS System with SNMP Slot, 1,500 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2875404 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2420-8 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers