Visual Sound, Inc. SmartPro 2U Rack/Tower UPS System SMART1500RMXL2Ua

Description
Tripp Lite Power Protection Tripp Lite's SMART 1500RMXL2Ua intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 21 minutes half load runtime and 7.5 minutes at full load. Runtime is expandable with optional BP36V15-2U external battery pack (limit 1) or BP36V42-3U (multi-pack compatible). Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 75 to 147V. 1500VA / 1000 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 8 outlets with 3 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 1500VA 2U rack/tower UPS Enhanced USB and DB9 serial ports, slot for SNMP/web accessory, PowerAlert software and cabling Expandable runtime with BP36V15-2U battery pack (limit 1) Corrects brownouts and overvoltages from 75-147V 8 NEMA 5-15R outlets arranged in 3 switchable load banks
Description
Tripp Lite Power Protection Tripp Lite's SMART 1500RMXL2Ua intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 21 minutes half load runtime and 7.5 minutes at full load. Runtime is expandable with optional BP36V15-2U external battery pack (limit 1) or BP36V42-3U (multi-pack compatible). Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 75 to 147V. 1500VA / 1000 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 8 outlets with 3 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 1500VA 2U rack/tower UPS Enhanced USB and DB9 serial ports, slot for SNMP/web accessory, PowerAlert software and cabling Expandable runtime with BP36V15-2U battery pack (limit 1) Corrects brownouts and overvoltages from 75-147V 8 NEMA 5-15R outlets arranged in 3 switchable load banks

Suppliers

Company
Product
Description
Supplier Links
SmartPro 2U Rack/Tower UPS System - SMART1500RMXL2Ua - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 2U Rack/Tower UPS System
SMART1500RMXL2Ua
SmartPro 2U Rack/Tower UPS System SMART1500RMXL2Ua
Tripp Lite Power Protection Tripp Lite's SMART 1500RMXL2Ua intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 21 minutes half load runtime and 7.5 minutes at full load. Runtime is expandable with optional BP36V15-2U external battery pack (limit 1) or BP36V42-3U (multi-pack compatible). Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 75 to 147V. 1500VA / 1000 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 8 outlets with 3 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only). 1500VA 2U rack/tower UPS Enhanced USB and DB9 serial ports, slot for SNMP/web accessory, PowerAlert software and cabling Expandable runtime with BP36V15-2U battery pack (limit 1) Corrects brownouts and overvoltages from 75-147V 8 NEMA 5-15R outlets arranged in 3 switchable load banks

Tripp Lite Power Protection

Tripp Lite's SMART 1500RMXL2Ua intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 21 minutes half load runtime and 7.5 minutes at full load. Runtime is expandable with optional BP36V15-2U external battery pack (limit 1) or BP36V42-3U (multi-pack compatible). Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 75 to 147V. 1500VA / 1000 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes a total of 8 outlets with 3 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only).

  • 1500VA 2U rack/tower UPS
  • Enhanced USB and DB9 serial ports, slot for SNMP/web accessory, PowerAlert software and cabling
  • Expandable runtime with BP36V15-2U battery pack (limit 1)
  • Corrects brownouts and overvoltages from 75-147V
  • 8 NEMA 5-15R outlets arranged in 3 switchable load banks
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1500RMXL2Ua
Product Name SmartPro 2U Rack/Tower UPS System
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - CEM-12-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
RUGGED UPS FA00071 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2565310 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.2400 kVA
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details