Visual Sound, Inc. SmartPro 1U Rack/Tower UPS System, 1,000 VA SMART1000RM1U

Description
Tripp Lite Power Protection 1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147... 1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available 1000VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode 6 outlets arranged in 2 switchable load banks Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 83 to 147V
Description
Tripp Lite Power Protection 1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147... 1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available 1000VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode 6 outlets arranged in 2 switchable load banks Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 83 to 147V

Suppliers

Company
Product
Description
Supplier Links
SmartPro 1U Rack/Tower UPS System, 1,000 VA - SMART1000RM1U - Visual Sound, Inc.
Broomall, PA, USA
SmartPro 1U Rack/Tower UPS System, 1,000 VA
SMART1000RM1U
SmartPro 1U Rack/Tower UPS System, 1,000 VA SMART1000RM1U
Tripp Lite Power Protection 1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147... 1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available 1000VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode 6 outlets arranged in 2 switchable load banks Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems Corrects brownouts and over voltages from 83 to 147V

Tripp Lite Power Protection

1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147...

1000VA line interactive UPS for server, network and telecommunications equipment / 1U rackmount form factor / Corrects brownouts and overvoltages from 83 to 147 / Sine wave output in both AC and battery mode / Uninterruptible Power Supply (UPS) maintains battery derived AC output during blackouts and severe voltage fluctuations / NEMA 5-15P input plug / Network-grade AC surge and noise suppression / Network management interfaces includes USB port, DB9 serial port and SNMPWEBCARD slot / Supports simultaneous detailed monitoring of equipment load levels, self-test data and mains power conditions via all 3 network interfaces at once / Includes PowerAlert monitoring software and complete cabling / Emergency Power Off (EPO) interface / Integrated 2 bank switched PDU / 3 stage metered current monitoring and battery charge LEDs / Mains power and voltage regulation LEDs / Audible alarm / Self-test / Supports 2 or 4 post rackmount installation / Field replaceable, hot swappable internal batteries / Attractive all-black UPS design / Two year warranty with $250,000 connected equipment insurance / Extended warranty and service contracts available

  • 1000VA line interactive 1U rack/tower UPS with sine wave output in AC and battery mode
  • 6 outlets arranged in 2 switchable load banks
  • Simultaneous communications via SNMPWEBCARD slot, USB and DB9 serial ports
  • Included PowerAlert UPS monitoring software manages an unlimited number of network UPS systems
  • Corrects brownouts and over voltages from 83 to 147V
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1000RM1U
Product Name SmartPro 1U Rack/Tower UPS System, 1,000 VA
Protection Lightning
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2558479 - RS Components, Ltd.
Specs
Volt-Amp Rating 6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details