Visual Sound, Inc. Highly Directional Condenser Shotgun Microphone SM89

Description
Shure Incorporated The model SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production. The SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production, theater sound reinforcement, spot news coverage, or wildlife recording. The SM89 discriminates at a distance in favor of desired dialogue or effects and against ambient noise, even in noisy surroundings. The on-axis frequency response of the SM89 is very smooth and extended. For clarity and speech intelligibility, a slight presence rise optimizes the high-frequency response to compensate for high-frequency losses. A low-frequency roll-off minimizes pickup of wind, mechanical vibration, ambient noise, and rumble without affecting voice frequencies. Designed especially for location film and TV production, theater sound reinforcement, and spot news coverage Highly directional polar pattern optimized for distant pickup Smooth, wide on-axis response Greatly suppressed side pickup with minimum comb-filter effects Two low-cut frequencies, switch selectable Low impedance, high sensitivity Extremely low hum, noise, and RF pickup Uses readily available 11 to 52 Vdc phantom supply Rugged and reliable; operates over wide range of temperature and humidity Extremely lightweight: can be suspended on fishpole for long periods of time without operator fatigue Aircraft-grade materials used throughout Supplied with foam windscreen and strong luggage-grade carrying case
Description
Shure Incorporated The model SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production. The SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production, theater sound reinforcement, spot news coverage, or wildlife recording. The SM89 discriminates at a distance in favor of desired dialogue or effects and against ambient noise, even in noisy surroundings. The on-axis frequency response of the SM89 is very smooth and extended. For clarity and speech intelligibility, a slight presence rise optimizes the high-frequency response to compensate for high-frequency losses. A low-frequency roll-off minimizes pickup of wind, mechanical vibration, ambient noise, and rumble without affecting voice frequencies. Designed especially for location film and TV production, theater sound reinforcement, and spot news coverage Highly directional polar pattern optimized for distant pickup Smooth, wide on-axis response Greatly suppressed side pickup with minimum comb-filter effects Two low-cut frequencies, switch selectable Low impedance, high sensitivity Extremely low hum, noise, and RF pickup Uses readily available 11 to 52 Vdc phantom supply Rugged and reliable; operates over wide range of temperature and humidity Extremely lightweight: can be suspended on fishpole for long periods of time without operator fatigue Aircraft-grade materials used throughout Supplied with foam windscreen and strong luggage-grade carrying case

Suppliers

Company
Product
Description
Supplier Links
Highly Directional Condenser Shotgun Microphone - SM89 - Visual Sound, Inc.
Broomall, PA, USA
Highly Directional Condenser Shotgun Microphone
SM89
Highly Directional Condenser Shotgun Microphone SM89
Shure Incorporated The model SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production. The SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production, theater sound reinforcement, spot news coverage, or wildlife recording. The SM89 discriminates at a distance in favor of desired dialogue or effects and against ambient noise, even in noisy surroundings. The on-axis frequency response of the SM89 is very smooth and extended. For clarity and speech intelligibility, a slight presence rise optimizes the high-frequency response to compensate for high-frequency losses. A low-frequency roll-off minimizes pickup of wind, mechanical vibration, ambient noise, and rumble without affecting voice frequencies. Designed especially for location film and TV production, theater sound reinforcement, and spot news coverage Highly directional polar pattern optimized for distant pickup Smooth, wide on-axis response Greatly suppressed side pickup with minimum comb-filter effects Two low-cut frequencies, switch selectable Low impedance, high sensitivity Extremely low hum, noise, and RF pickup Uses readily available 11 to 52 Vdc phantom supply Rugged and reliable; operates over wide range of temperature and humidity Extremely lightweight: can be suspended on fishpole for long periods of time without operator fatigue Aircraft-grade materials used throughout Supplied with foam windscreen and strong luggage-grade carrying case

Shure Incorporated

The model SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production.

The SM89 is a highly directional condenser shotgun microphone with distant pickup characteristics suitable for on-location film and television production, theater sound reinforcement, spot news coverage, or wildlife recording. The SM89 discriminates at a distance in favor of desired dialogue or effects and against ambient noise, even in noisy surroundings. The on-axis frequency response of the SM89 is very smooth and extended. For clarity and speech intelligibility, a slight presence rise optimizes the high-frequency response to compensate for high-frequency losses. A low-frequency roll-off minimizes pickup of wind, mechanical vibration, ambient noise, and rumble without affecting voice frequencies.

  • Designed especially for location film and TV production, theater sound reinforcement, and spot news coverage
  • Highly directional polar pattern optimized for distant pickup
  • Smooth, wide on-axis response
  • Greatly suppressed side pickup with minimum comb-filter effects
  • Two low-cut frequencies, switch selectable
  • Low impedance, high sensitivity
  • Extremely low hum, noise, and RF pickup
  • Uses readily available 11 to 52 Vdc phantom supply
  • Rugged and reliable; operates over wide range of temperature and humidity
  • Extremely lightweight: can be suspended on fishpole for long periods of time without operator fatigue
  • Aircraft-grade materials used throughout
  • Supplied with foam windscreen and strong luggage-grade carrying case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM89
Product Name Highly Directional Condenser Shotgun Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers