Visual Sound, Inc. Cardioid Condenser Vocal Microphone SM86

Description
Shure Incorporated The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise. SM86-LC Cable not included Condenser cartridge for studio quality sound Tailored frequency response for a clear reproduction of vocals Rugged construction withstands the rigors of touring sound Cardioid polar pattern minimizes unwanted background noise Excellent choice for stage monitors and personal in-ear monitors Built-in three-point shock mount minimizes handling noise Two-stage "pop" filter reduces wind and breath noise
Description
Shure Incorporated The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise. SM86-LC Cable not included Condenser cartridge for studio quality sound Tailored frequency response for a clear reproduction of vocals Rugged construction withstands the rigors of touring sound Cardioid polar pattern minimizes unwanted background noise Excellent choice for stage monitors and personal in-ear monitors Built-in three-point shock mount minimizes handling noise Two-stage "pop" filter reduces wind and breath noise

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Vocal Microphone - SM86 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Vocal Microphone
SM86
Cardioid Condenser Vocal Microphone SM86
Shure Incorporated The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise. SM86-LC Cable not included Condenser cartridge for studio quality sound Tailored frequency response for a clear reproduction of vocals Rugged construction withstands the rigors of touring sound Cardioid polar pattern minimizes unwanted background noise Excellent choice for stage monitors and personal in-ear monitors Built-in three-point shock mount minimizes handling noise Two-stage "pop" filter reduces wind and breath noise

Shure Incorporated

The Shure SM86 is a unidirectional (cardioid) condenser vocal microphone for professional use in live performance. An extremely rugged microphone, the SM86 withstands the rigors of touring while delivering studio-quality sound. The tailored frequency response of the SM86 reproduces vocals with clarity. A cardioid pickup pattern isolates the main sound source while minimizing unwanted background noise. The built-in three-point shock mount minimizes handling noise, and a two-stage pop filter reduces wind and breath "pop" noise. SM86-LC Cable not included

  • Condenser cartridge for studio quality sound
  • Tailored frequency response for a clear reproduction of vocals
  • Rugged construction withstands the rigors of touring sound
  • Cardioid polar pattern minimizes unwanted background noise
  • Excellent choice for stage monitors and personal in-ear monitors
  • Built-in three-point shock mount minimizes handling noise
  • Two-stage "pop" filter reduces wind and breath noise
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM86
Product Name Cardioid Condenser Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details