Visual Sound, Inc. Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 700cu in SM810RS

Description
Lowell Manufacturing Company SM-810-series: (15W) includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W) and steel backbox (700 cu.in. square) with perforated grille. Black.
Description
Lowell Manufacturing Company SM-810-series: (15W) includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W) and steel backbox (700 cu.in. square) with perforated grille. Black.

Suppliers

Company
Product
Description
Supplier Links
Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 700cu in - SM810RS - Visual Sound, Inc.
Broomall, PA, USA
Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 700cu in
SM810RS
Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 700cu in SM810RS
Lowell Manufacturing Company SM-810-series: (15W) includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W) and steel backbox (700 cu.in. square) with perforated grille. Black.

Lowell Manufacturing Company

SM-810-series: (15W) includes speaker 810 (8" 15W dual cone, 10 oz. magnet), transformer TLM572 (tap selections at 0.25, 0.5, 1, 2, 5W) and steel backbox (700 cu.in. square) with perforated grille. Black.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM810RS
Product Name Masking Speaker-8in Spkr, Hangar Mount, 15W, 70V, 700cu in
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details