Visual Sound, Inc. Cardioid Dynamic Studio Microphone SM7B

Description
Shure Incorporated Cardioid Dynamic Studio Vocal Microphone, includes standard and close-talk windscreens. The SM7B dynamic microphone has a smooth, flat, wide-range frequency response appropriate for music and speech in all professional audio applications. It features excellent shielding against electromagnetic hum generated by computer monitors, neon lights, and other electrical devices. The SM7B has been updated from earlier models with an improved bracket design that offers greater stability. In addition to it's standard windscreen, it also includes the A7WS windscreen for close-talk applications. SM7B Includes foam windscreen, close-talk windscreen, locking yoke mount. Improved rejection of electromagnetic hum, optimized for shielding against broadband interference emitted by computer monitors Internal "air suspension" shock isolation virtually eliminates mechanical noise transmission Highly effective pop filter eliminates need for any add-on protection against explosive breath sounds, even for close-up vocals or narration Yoke mounting with captive stand nut for easy mounting and dismounting provides precise control of microphone position Classic cardioid polar pattern, uniform with frequency and symmetrical about axis, to provide maximum rejection and minimum coloration of off-axis sound Rugged construction and excellent cartridge protection for outstanding reliability Applications include recording studio - instrumental and vocal, location recording, motion picture and television scoring, television talk shows and news desks, radio announcing and production, and narration The SM7B replaces the SM7 and SM7A microphones Flat, wide-range frequency response for exceptionally clean and natural reproduction of both music and speech Bass rolloff and mid-range emphasis (presence boost) controls with graphic display of response setting
Description
Shure Incorporated Cardioid Dynamic Studio Vocal Microphone, includes standard and close-talk windscreens. The SM7B dynamic microphone has a smooth, flat, wide-range frequency response appropriate for music and speech in all professional audio applications. It features excellent shielding against electromagnetic hum generated by computer monitors, neon lights, and other electrical devices. The SM7B has been updated from earlier models with an improved bracket design that offers greater stability. In addition to it's standard windscreen, it also includes the A7WS windscreen for close-talk applications. SM7B Includes foam windscreen, close-talk windscreen, locking yoke mount. Improved rejection of electromagnetic hum, optimized for shielding against broadband interference emitted by computer monitors Internal "air suspension" shock isolation virtually eliminates mechanical noise transmission Highly effective pop filter eliminates need for any add-on protection against explosive breath sounds, even for close-up vocals or narration Yoke mounting with captive stand nut for easy mounting and dismounting provides precise control of microphone position Classic cardioid polar pattern, uniform with frequency and symmetrical about axis, to provide maximum rejection and minimum coloration of off-axis sound Rugged construction and excellent cartridge protection for outstanding reliability Applications include recording studio - instrumental and vocal, location recording, motion picture and television scoring, television talk shows and news desks, radio announcing and production, and narration The SM7B replaces the SM7 and SM7A microphones Flat, wide-range frequency response for exceptionally clean and natural reproduction of both music and speech Bass rolloff and mid-range emphasis (presence boost) controls with graphic display of response setting

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Studio Microphone - SM7B - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Studio Microphone
SM7B
Cardioid Dynamic Studio Microphone SM7B
Shure Incorporated Cardioid Dynamic Studio Vocal Microphone, includes standard and close-talk windscreens. The SM7B dynamic microphone has a smooth, flat, wide-range frequency response appropriate for music and speech in all professional audio applications. It features excellent shielding against electromagnetic hum generated by computer monitors, neon lights, and other electrical devices. The SM7B has been updated from earlier models with an improved bracket design that offers greater stability. In addition to it's standard windscreen, it also includes the A7WS windscreen for close-talk applications. SM7B Includes foam windscreen, close-talk windscreen, locking yoke mount. Improved rejection of electromagnetic hum, optimized for shielding against broadband interference emitted by computer monitors Internal "air suspension" shock isolation virtually eliminates mechanical noise transmission Highly effective pop filter eliminates need for any add-on protection against explosive breath sounds, even for close-up vocals or narration Yoke mounting with captive stand nut for easy mounting and dismounting provides precise control of microphone position Classic cardioid polar pattern, uniform with frequency and symmetrical about axis, to provide maximum rejection and minimum coloration of off-axis sound Rugged construction and excellent cartridge protection for outstanding reliability Applications include recording studio - instrumental and vocal, location recording, motion picture and television scoring, television talk shows and news desks, radio announcing and production, and narration The SM7B replaces the SM7 and SM7A microphones Flat, wide-range frequency response for exceptionally clean and natural reproduction of both music and speech Bass rolloff and mid-range emphasis (presence boost) controls with graphic display of response setting

Shure Incorporated

Cardioid Dynamic Studio Vocal Microphone, includes standard and close-talk windscreens.

The SM7B dynamic microphone has a smooth, flat, wide-range frequency response appropriate for music and speech in all professional audio applications. It features excellent shielding against electromagnetic hum generated by computer monitors, neon lights, and other electrical devices. The SM7B has been updated from earlier models with an improved bracket design that offers greater stability. In addition to it's standard windscreen, it also includes the A7WS windscreen for close-talk applications. SM7B Includes foam windscreen, close-talk windscreen, locking yoke mount.

  • Improved rejection of electromagnetic hum, optimized for shielding against broadband interference emitted by computer monitors
  • Internal "air suspension" shock isolation virtually eliminates mechanical noise transmission
  • Highly effective pop filter eliminates need for any add-on protection against explosive breath sounds, even for close-up vocals or narration
  • Yoke mounting with captive stand nut for easy mounting and dismounting provides precise control of microphone position
  • Classic cardioid polar pattern, uniform with frequency and symmetrical about axis, to provide maximum rejection and minimum coloration of off-axis sound
  • Rugged construction and excellent cartridge protection for outstanding reliability
  • Applications include recording studio - instrumental and vocal, location recording, motion picture and television scoring, television talk shows and news desks, radio announcing and production, and narration
  • The SM7B replaces the SM7 and SM7A microphones
  • Flat, wide-range frequency response for exceptionally clean and natural reproduction of both music and speech
  • Bass rolloff and mid-range emphasis (presence boost) controls with graphic display of response setting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM7B
Product Name Cardioid Dynamic Studio Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details