Visual Sound, Inc. Surface-mount speaker SM500i

Description
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the SM500i is a 5.25" 2-way surface-mount speaker that delivers effective low-end response (45 kHz) and optimal off-axis performance. The SM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedLever installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated aluminum grille.
Description
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the SM500i is a 5.25" 2-way surface-mount speaker that delivers effective low-end response (45 kHz) and optimal off-axis performance. The SM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedLever installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated aluminum grille.

Suppliers

Company
Product
Description
Supplier Links
Surface-mount speaker - SM500i - Visual Sound, Inc.
Broomall, PA, USA
Surface-mount speaker
SM500i
Surface-mount speaker SM500i
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the SM500i is a 5.25" 2-way surface-mount speaker that delivers effective low-end response (45 kHz) and optimal off-axis performance. The SM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedLever installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated aluminum grille.

SoundTube Entertainment, Inc.

5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility, the SM500i is a 5.25" 2-way surface-mount speaker that delivers effective low-end response (45 kHz) and optimal off-axis performance. The SM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a tool-free SpeedLever captured ball mounting system for fast, easy and secure installation. Mounting hardware is included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedLever installation hardware included.
  • Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity.
  • Iridite-plated, powder-coated aluminum grille.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM500i
Product Name Surface-mount speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details