Visual Sound, Inc. 2-way low-profile stage-monitor system SM200iH

Description
EAW - Eastern Acoustic Works, Inc. Low-profile 2-way stage-monitor system 12-inch LF/2-inch exit HF on Wave Guide Plate. (90° conical coverage pattern). Switchable powering: full range passive or biamp (passive MF/HF). Angles up 15° or 40°. Ideal for television applications. A 2-way switchable (passive/biamp) full-range system in a vented low profile stage monitor enclosure. Includes a 12-inch woofer and a 2-inch exit compression driver on a Wave Guide Plate. Powering mode is switchable: passive (LF/HF crossover) or bi-amplified. Available in mirror-imaged right and left versions - 999031(L)/999117 (R)
Description
EAW - Eastern Acoustic Works, Inc. Low-profile 2-way stage-monitor system 12-inch LF/2-inch exit HF on Wave Guide Plate. (90° conical coverage pattern). Switchable powering: full range passive or biamp (passive MF/HF). Angles up 15° or 40°. Ideal for television applications. A 2-way switchable (passive/biamp) full-range system in a vented low profile stage monitor enclosure. Includes a 12-inch woofer and a 2-inch exit compression driver on a Wave Guide Plate. Powering mode is switchable: passive (LF/HF crossover) or bi-amplified. Available in mirror-imaged right and left versions - 999031(L)/999117 (R)

Suppliers

Company
Product
Description
Supplier Links
2-way low-profile stage-monitor system - SM200iH - Visual Sound, Inc.
Broomall, PA, USA
2-way low-profile stage-monitor system
SM200iH
2-way low-profile stage-monitor system SM200iH
EAW - Eastern Acoustic Works, Inc. Low-profile 2-way stage-monitor system 12-inch LF/2-inch exit HF on Wave Guide Plate. (90° conical coverage pattern). Switchable powering: full range passive or biamp (passive MF/HF). Angles up 15° or 40°. Ideal for television applications. A 2-way switchable (passive/biamp) full-range system in a vented low profile stage monitor enclosure. Includes a 12-inch woofer and a 2-inch exit compression driver on a Wave Guide Plate. Powering mode is switchable: passive (LF/HF crossover) or bi-amplified. Available in mirror-imaged right and left versions - 999031(L)/999117 (R)

EAW - Eastern Acoustic Works, Inc.

Low-profile 2-way stage-monitor system 12-inch LF/2-inch exit HF on Wave Guide Plate. (90° conical coverage pattern). Switchable powering: full range passive or biamp (passive MF/HF). Angles up 15° or 40°. Ideal for television applications.

A 2-way switchable (passive/biamp) full-range system in a vented low profile stage monitor enclosure. Includes a 12-inch woofer and a 2-inch exit compression driver on a Wave Guide Plate. Powering mode is switchable: passive (LF/HF crossover) or bi-amplified. Available in mirror-imaged right and left versions - 999031(L)/999117 (R)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM200iH
Product Name 2-way low-profile stage-monitor system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1317-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers