Visual Sound, Inc. Cardioid Dynamic Headworn Microphone with Dual Enclosed Ear Receivers SM2

Description
Shure Incorporated The SM2 is a comfortable, self-adjusting headset with dual enclosed ear receivers and an attached broadcast-quality boom-mounted microphone. The SM2 is a comfortable, self-adjusting headset with dual-enclosed ear receivers and an attached broadcast-quality boom-mounted microphone. Designed for news and sports broadcasting, special events remote announcing, interviewing, and intercom systems the SM2 allows convenient hands-free operation. Close-talk microphone operation and unidirectional polar pattern for effective noise reduction Smooth, natural microphone voice frequency response Microphone can be worn on right or left side; boom pivots through 155 degree Microphone boom length adjusts through 89 mm range High sensitivity enclosed ear receivers block out room noise and enhance clarity of reception Self-adjusting, free-swiveling cushioned earpieces promote user comfort and lower fatigue during extended periods of use
Description
Shure Incorporated The SM2 is a comfortable, self-adjusting headset with dual enclosed ear receivers and an attached broadcast-quality boom-mounted microphone. The SM2 is a comfortable, self-adjusting headset with dual-enclosed ear receivers and an attached broadcast-quality boom-mounted microphone. Designed for news and sports broadcasting, special events remote announcing, interviewing, and intercom systems the SM2 allows convenient hands-free operation. Close-talk microphone operation and unidirectional polar pattern for effective noise reduction Smooth, natural microphone voice frequency response Microphone can be worn on right or left side; boom pivots through 155 degree Microphone boom length adjusts through 89 mm range High sensitivity enclosed ear receivers block out room noise and enhance clarity of reception Self-adjusting, free-swiveling cushioned earpieces promote user comfort and lower fatigue during extended periods of use

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Headworn Microphone with Dual Enclosed Ear Receivers - SM2 - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Headworn Microphone with Dual Enclosed Ear Receivers
SM2
Cardioid Dynamic Headworn Microphone with Dual Enclosed Ear Receivers SM2
Shure Incorporated The SM2 is a comfortable, self-adjusting headset with dual enclosed ear receivers and an attached broadcast-quality boom-mounted microphone. The SM2 is a comfortable, self-adjusting headset with dual-enclosed ear receivers and an attached broadcast-quality boom-mounted microphone. Designed for news and sports broadcasting, special events remote announcing, interviewing, and intercom systems the SM2 allows convenient hands-free operation. Close-talk microphone operation and unidirectional polar pattern for effective noise reduction Smooth, natural microphone voice frequency response Microphone can be worn on right or left side; boom pivots through 155 degree Microphone boom length adjusts through 89 mm range High sensitivity enclosed ear receivers block out room noise and enhance clarity of reception Self-adjusting, free-swiveling cushioned earpieces promote user comfort and lower fatigue during extended periods of use

Shure Incorporated

The SM2 is a comfortable, self-adjusting headset with dual enclosed ear receivers and an attached broadcast-quality boom-mounted microphone.

The SM2 is a comfortable, self-adjusting headset with dual-enclosed ear receivers and an attached broadcast-quality boom-mounted microphone. Designed for news and sports broadcasting, special events remote announcing, interviewing, and intercom systems the SM2 allows convenient hands-free operation.

  • Close-talk microphone operation and unidirectional polar pattern for effective noise reduction
  • Smooth, natural microphone voice frequency response
  • Microphone can be worn on right or left side; boom pivots through 155 degree
  • Microphone boom length adjusts through 89 mm range
  • High sensitivity enclosed ear receivers block out room noise and enhance clarity of reception
  • Self-adjusting, free-swiveling cushioned earpieces promote user comfort and lower fatigue during extended periods of use
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM2
Product Name Cardioid Dynamic Headworn Microphone with Dual Enclosed Ear Receivers
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers