Visual Sound, Inc. One-Watt, Single-Tap, Surface-Mount Ceiling Speakers SM1EZ

Description
Bogen Communications, Inc. The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location. One-watt single-tap Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model volume control
Description
Bogen Communications, Inc. The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location. One-watt single-tap Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model volume control

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
One-Watt, Single-Tap, Surface-Mount Ceiling Speakers
SM1EZ
One-Watt, Single-Tap, Surface-Mount Ceiling Speakers SM1EZ
Bogen Communications, Inc. The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location. One-watt single-tap Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model volume control

Bogen Communications, Inc.

The SMIEZ speaker is designed to produce a wide dispersion of sound even at higher frequencies, enhancing intelligibility and making exact speaker placement less critical. A heavy O-ring at the base of the speaker cavity seals it to ceiling tile. The design allows the speaker to be installed anywhere, and it can be painted to coordinate with its location.

  • One-watt single-tap
  • Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model
  • volume control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM1EZ
Product Name One-Watt, Single-Tap, Surface-Mount Ceiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 46 ohms
Sensitivity 126 dB
Size 0.37 inch (9 mm)
View Details