Visual Sound, Inc. 15 Inch 2-way Floor Monitor SM15V

Description
Yamaha Commercial Audio Systems, Inc. The model S115V is a Loudspeaker with 15 inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 15 inch 2-way floor monitor Heavy-duty cast frame woofer Very high output Ready for use with electronic music
Description
Yamaha Commercial Audio Systems, Inc. The model S115V is a Loudspeaker with 15 inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 15 inch 2-way floor monitor Heavy-duty cast frame woofer Very high output Ready for use with electronic music

Suppliers

Company
Product
Description
Supplier Links
15 Inch 2-way Floor Monitor - SM15V - Visual Sound, Inc.
Broomall, PA, USA
15 Inch 2-way Floor Monitor
SM15V
15 Inch 2-way Floor Monitor SM15V
Yamaha Commercial Audio Systems, Inc. The model S115V is a Loudspeaker with 15 inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 15 inch 2-way floor monitor Heavy-duty cast frame woofer Very high output Ready for use with electronic music

Yamaha Commercial Audio Systems, Inc.

The model S115V is a Loudspeaker with 15 inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • 15 inch 2-way floor monitor
  • Heavy-duty cast frame woofer
  • Very high output
  • Ready for use with electronic music
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM15V
Product Name 15 Inch 2-way Floor Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details