Visual Sound, Inc. High-output 2-way stage-monitor system SM15

Description
EAW - Eastern Acoustic Works, Inc. High output two-way stage-monitor system. (1)15-in. LF. Vented horn loaded 1.4-in./75mm Exit Neodymium HF. (40° x 60° coverage pattern). Angles up 53° Digital signal processor required to achieve specified performance. Similar to the SM12 -- the SM15 is a high-output two-way stage monitor system with a 1.4 in exit neodymium compression driver on 60°V x 40°H constant directivity horn and a 139 dB SPL peak output. Unlike the SM12 -- the SM15 contains a 15 inch low-frequency driver. The SM15 also includes variable positioning for choice of a 37° or 53° baffle angle.
Description
EAW - Eastern Acoustic Works, Inc. High output two-way stage-monitor system. (1)15-in. LF. Vented horn loaded 1.4-in./75mm Exit Neodymium HF. (40° x 60° coverage pattern). Angles up 53° Digital signal processor required to achieve specified performance. Similar to the SM12 -- the SM15 is a high-output two-way stage monitor system with a 1.4 in exit neodymium compression driver on 60°V x 40°H constant directivity horn and a 139 dB SPL peak output. Unlike the SM12 -- the SM15 contains a 15 inch low-frequency driver. The SM15 also includes variable positioning for choice of a 37° or 53° baffle angle.

Suppliers

Company
Product
Description
Supplier Links
High-output 2-way stage-monitor system - SM15 - Visual Sound, Inc.
Broomall, PA, USA
High-output 2-way stage-monitor system
SM15
High-output 2-way stage-monitor system SM15
EAW - Eastern Acoustic Works, Inc. High output two-way stage-monitor system. (1)15-in. LF. Vented horn loaded 1.4-in./75mm Exit Neodymium HF. (40° x 60° coverage pattern). Angles up 53° Digital signal processor required to achieve specified performance. Similar to the SM12 -- the SM15 is a high-output two-way stage monitor system with a 1.4 in exit neodymium compression driver on 60°V x 40°H constant directivity horn and a 139 dB SPL peak output. Unlike the SM12 -- the SM15 contains a 15 inch low-frequency driver. The SM15 also includes variable positioning for choice of a 37° or 53° baffle angle.

EAW - Eastern Acoustic Works, Inc.

High output two-way stage-monitor system. (1)15-in. LF. Vented horn loaded 1.4-in./75mm Exit Neodymium HF. (40° x 60° coverage pattern). Angles up 53° Digital signal processor required to achieve specified performance.

Similar to the SM12 -- the SM15 is a high-output two-way stage monitor system with a 1.4 in exit neodymium compression driver on 60°V x 40°H constant directivity horn and a 139 dB SPL peak output. Unlike the SM12 -- the SM15 contains a 15 inch low-frequency driver. The SM15 also includes variable positioning for choice of a 37° or 53° baffle angle.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM15
Product Name High-output 2-way stage-monitor system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 175 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details