Visual Sound, Inc. 12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish SM12CXT-B

Description
Atlas Sound 12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60-"a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Attractive, heavy-duty grille assembly Barrier strip input for 70.7/100V/8 ohm or parallel 4 pole Speak-on input for 8 ohm operation only Durable black, rough-coat finish Fuse protection for low and high frequency drivers High performance Atlas Sound Compression Driver Coaxial Loudspeakers in versatile, flyable, wood enclosure Includes internal, high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 ohm operation) Multiple (12) 1/4"-20 inserts, providing fly points for a variety of mounting configurations Optional brackets for wall mounting Pre-drilled with T-Nut inserts for OmnimountTM bracket wall mounting Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination
Description
Atlas Sound 12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60-"a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Attractive, heavy-duty grille assembly Barrier strip input for 70.7/100V/8 ohm or parallel 4 pole Speak-on input for 8 ohm operation only Durable black, rough-coat finish Fuse protection for low and high frequency drivers High performance Atlas Sound Compression Driver Coaxial Loudspeakers in versatile, flyable, wood enclosure Includes internal, high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 ohm operation) Multiple (12) 1/4"-20 inserts, providing fly points for a variety of mounting configurations Optional brackets for wall mounting Pre-drilled with T-Nut inserts for OmnimountTM bracket wall mounting Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish
SM12CXT-B
12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish SM12CXT-B
Atlas Sound 12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60-"a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Attractive, heavy-duty grille assembly Barrier strip input for 70.7/100V/8 ohm or parallel 4 pole Speak-on input for 8 ohm operation only Durable black, rough-coat finish Fuse protection for low and high frequency drivers High performance Atlas Sound Compression Driver Coaxial Loudspeakers in versatile, flyable, wood enclosure Includes internal, high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 ohm operation) Multiple (12) 1/4"-20 inserts, providing fly points for a variety of mounting configurations Optional brackets for wall mounting Pre-drilled with T-Nut inserts for OmnimountTM bracket wall mounting Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination

Atlas Sound

12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60-"a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers.
The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation.
A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.

  • Attractive, heavy-duty grille assembly
  • Barrier strip input for 70.7/100V/8 ohm or parallel 4 pole Speak-on input for 8 ohm operation only
  • Durable black, rough-coat finish
  • Fuse protection for low and high frequency drivers
  • High performance Atlas Sound Compression Driver Coaxial Loudspeakers in versatile, flyable, wood enclosure
  • Includes internal, high efficiency 60 Watt 70.7/100V transformer (may be bypassed for 8 ohm operation)
  • Multiple (12) 1/4"-20 inserts, providing fly points for a variety of mounting configurations
  • Optional brackets for wall mounting
  • Pre-drilled with T-Nut inserts for OmnimountTM bracket wall mounting
  • Unique input panel allows use of standard 4" square box cover (Raco 753 or eq.) for applications where flex conduit is required for termination
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM12CXT-B
Product Name 12" Coaxial Speaker System, 70.7/100V/ 8ohm, Internal Transformer - Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details