Visual Sound, Inc. miniature dynamic lavalier microphone SM11

Description
Shure Incorporated The Shure SM11 is a miniature dynamic lavalier microphone designed for use in television broadcasting, sound reinforcement, certain radio and motion picture applications, and similar uses where a small, professional-quality microphone is required. The SM11 has an omnidirectional pickup pattern, and its frequency response is optimized for lavalier use. The microphone is supplied with a tie clasp assembly, tie tack assembly, connector belt clip, and zippered carrying bag. An optional kit for mounting the SM11 on various musical instruments is available as Shure Model RK279. Acoustically matches most stand- or desk-mounted microphones Small and lightweight for unobtrusive, virtually unseen operation Smooth exterior and recessed grille screen minimize clothing noise Rugged aluminum case construction Extremely flexible long-life cable Two mounting options -- tie clasp or tie tack Convenient, secure belt clip attaches connector to belt or clothing
Description
Shure Incorporated The Shure SM11 is a miniature dynamic lavalier microphone designed for use in television broadcasting, sound reinforcement, certain radio and motion picture applications, and similar uses where a small, professional-quality microphone is required. The SM11 has an omnidirectional pickup pattern, and its frequency response is optimized for lavalier use. The microphone is supplied with a tie clasp assembly, tie tack assembly, connector belt clip, and zippered carrying bag. An optional kit for mounting the SM11 on various musical instruments is available as Shure Model RK279. Acoustically matches most stand- or desk-mounted microphones Small and lightweight for unobtrusive, virtually unseen operation Smooth exterior and recessed grille screen minimize clothing noise Rugged aluminum case construction Extremely flexible long-life cable Two mounting options -- tie clasp or tie tack Convenient, secure belt clip attaches connector to belt or clothing

Suppliers

Company
Product
Description
Supplier Links
miniature dynamic lavalier microphone - SM11 - Visual Sound, Inc.
Broomall, PA, USA
miniature dynamic lavalier microphone
SM11
miniature dynamic lavalier microphone SM11
Shure Incorporated The Shure SM11 is a miniature dynamic lavalier microphone designed for use in television broadcasting, sound reinforcement, certain radio and motion picture applications, and similar uses where a small, professional-quality microphone is required. The SM11 has an omnidirectional pickup pattern, and its frequency response is optimized for lavalier use. The microphone is supplied with a tie clasp assembly, tie tack assembly, connector belt clip, and zippered carrying bag. An optional kit for mounting the SM11 on various musical instruments is available as Shure Model RK279. Acoustically matches most stand- or desk-mounted microphones Small and lightweight for unobtrusive, virtually unseen operation Smooth exterior and recessed grille screen minimize clothing noise Rugged aluminum case construction Extremely flexible long-life cable Two mounting options -- tie clasp or tie tack Convenient, secure belt clip attaches connector to belt or clothing

Shure Incorporated

The Shure SM11 is a miniature dynamic lavalier microphone designed for use in television broadcasting, sound reinforcement, certain radio and motion picture applications, and similar uses where a small, professional-quality microphone is required. The SM11 has an omnidirectional pickup pattern, and its frequency response is optimized for lavalier use. The microphone is supplied with a tie clasp assembly, tie tack assembly, connector belt clip, and zippered carrying bag.
An optional kit for mounting the SM11 on various musical instruments is available as Shure Model RK279.

  • Acoustically matches most stand- or desk-mounted microphones
  • Small and lightweight for unobtrusive, virtually unseen operation
  • Smooth exterior and recessed grille screen minimize clothing noise
  • Rugged aluminum case construction
  • Extremely flexible long-life cable
  • Two mounting options -- tie clasp or tie tack
  • Convenient, secure belt clip attaches connector to belt or clothing
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM11
Product Name miniature dynamic lavalier microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details