Visual Sound, Inc. Compact 2-way, 10-in stage monitor/PA SM109z

Description
EAW - Eastern Acoustic Works, Inc. The SM109z is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. It is designed for applications with limited space requiring high quality monitoring. The enclosure is fitted with a pole cup for upright use, increasing the SM109z's usefulness as a main PA loudspeaker. The conical HF waveguide provides wide-angle projection, important in smaller venues where a single monitor must often cover several performers. As a PA loudspeaker, this same pattern is ideal for meetings and presentations. Portable usage is enhanced by the heavy-duty enclosure construction, steel grille, and integral handle. Two Neutrik NL4 jacks provide reliable input and loop through connections. The SM109z carries a six year warranty. Compact 2-way, 10-in stage monitor/PA Dual purpose loudspeaker: stage monitor and PA Rubber feet included for floor use plus a pole mount cup for stand mounting Passive crossover and EQ for economical single amplifier operation Dual Neutrik NL4 connectors for input and loop through connection Integral handle strategically placed for easy transport
Description
EAW - Eastern Acoustic Works, Inc. The SM109z is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. It is designed for applications with limited space requiring high quality monitoring. The enclosure is fitted with a pole cup for upright use, increasing the SM109z's usefulness as a main PA loudspeaker. The conical HF waveguide provides wide-angle projection, important in smaller venues where a single monitor must often cover several performers. As a PA loudspeaker, this same pattern is ideal for meetings and presentations. Portable usage is enhanced by the heavy-duty enclosure construction, steel grille, and integral handle. Two Neutrik NL4 jacks provide reliable input and loop through connections. The SM109z carries a six year warranty. Compact 2-way, 10-in stage monitor/PA Dual purpose loudspeaker: stage monitor and PA Rubber feet included for floor use plus a pole mount cup for stand mounting Passive crossover and EQ for economical single amplifier operation Dual Neutrik NL4 connectors for input and loop through connection Integral handle strategically placed for easy transport

Suppliers

Company
Product
Description
Supplier Links
Compact 2-way, 10-in stage monitor/PA - SM109z - Visual Sound, Inc.
Broomall, PA, USA
Compact 2-way, 10-in stage monitor/PA
SM109z
Compact 2-way, 10-in stage monitor/PA SM109z
EAW - Eastern Acoustic Works, Inc. The SM109z is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. It is designed for applications with limited space requiring high quality monitoring. The enclosure is fitted with a pole cup for upright use, increasing the SM109z's usefulness as a main PA loudspeaker. The conical HF waveguide provides wide-angle projection, important in smaller venues where a single monitor must often cover several performers. As a PA loudspeaker, this same pattern is ideal for meetings and presentations. Portable usage is enhanced by the heavy-duty enclosure construction, steel grille, and integral handle. Two Neutrik NL4 jacks provide reliable input and loop through connections. The SM109z carries a six year warranty. Compact 2-way, 10-in stage monitor/PA Dual purpose loudspeaker: stage monitor and PA Rubber feet included for floor use plus a pole mount cup for stand mounting Passive crossover and EQ for economical single amplifier operation Dual Neutrik NL4 connectors for input and loop through connection Integral handle strategically placed for easy transport

EAW - Eastern Acoustic Works, Inc.

The SM109z is a compact, professional loudspeaker configured for dual-purpose stage monitor and PA use. It is designed for applications with limited space requiring high quality monitoring. The enclosure is fitted with a pole cup for upright use, increasing the SM109z's usefulness as a main PA loudspeaker. The conical HF waveguide provides wide-angle projection, important in smaller venues where a single monitor must often cover several performers. As a PA loudspeaker, this same pattern is ideal for meetings and presentations. Portable usage is enhanced by the heavy-duty enclosure construction, steel grille, and integral handle. Two Neutrik NL4 jacks provide reliable input and loop through connections. The SM109z carries a six year warranty.

  • Compact 2-way, 10-in stage monitor/PA
  • Dual purpose loudspeaker: stage monitor and PA
  • Rubber feet included for floor use plus a pole mount cup for stand mounting
  • Passive crossover and EQ for economical single amplifier operation
  • Dual Neutrik NL4 connectors for input and loop through connection
  • Integral handle strategically placed for easy transport
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM109z
Product Name Compact 2-way, 10-in stage monitor/PA
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details