Visual Sound, Inc. UHF Wireless Handheld System with SLX2/BETA87A Handheld Transmitter and BETA87A Microphone SLX24/BETA87A

Description
Shure Incorporated The model SLX24/BETA87A is an UHF Wireless Handheld System with Beta 87A Microphone Cartridge SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System. Includes SLX2/Beta87A Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87A brings exceptional clarity to live vocals.
Description
Shure Incorporated The model SLX24/BETA87A is an UHF Wireless Handheld System with Beta 87A Microphone Cartridge SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System. Includes SLX2/Beta87A Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87A brings exceptional clarity to live vocals.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld System with SLX2/BETA87A Handheld Transmitter and BETA87A Microphone - SLX24/BETA87A - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld System with SLX2/BETA87A Handheld Transmitter and BETA87A Microphone
SLX24/BETA87A
UHF Wireless Handheld System with SLX2/BETA87A Handheld Transmitter and BETA87A Microphone SLX24/BETA87A
Shure Incorporated The model SLX24/BETA87A is an UHF Wireless Handheld System with Beta 87A Microphone Cartridge SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System. Includes SLX2/Beta87A Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87A brings exceptional clarity to live vocals.

Shure Incorporated

The model SLX24/BETA87A is an UHF Wireless Handheld System with Beta 87A Microphone Cartridge SLX2 Transmitter and SLX4 Diversity Receiver.

SLX Wireless Handheld System. Includes SLX2/Beta87A Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87A brings exceptional clarity to live vocals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX24/BETA87A
Product Name UHF Wireless Handheld System with SLX2/BETA87A Handheld Transmitter and BETA87A Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details